location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Book Case mobile phone case 11.4 cm (4.5") Folio White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Book Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAE2002BKW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595496530
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Area Book Case mobile phone case 11.4 cm (4.5") Folio White:
This short summary of the Area Book Case mobile phone case 11.4 cm (4.5") Folio White data-sheet is auto-generated and uses the product title and the first six key specs.

Area Book Case, Folio, Samsung, Galaxy S5 mini G800F, 11.4 cm (4.5"), White

Long summary description Area Book Case mobile phone case 11.4 cm (4.5") Folio White:
This is an auto-generated long summary of Area Book Case mobile phone case 11.4 cm (4.5") Folio White based on the first three specs of the first five spec groups.

Area Book Case. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S5 mini G800F, Maximum screen size: 11.4 cm (4.5"), Surface coloration: Monochromatic, Product colour: White

Features
Maximum screen size *
11.4 cm (4.5")
Compatibility *
Galaxy S5 mini G800F
Case type *
Folio
Product colour *
White
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Closure type
Magnetic closure
Packaging data
Screen protector
Yes
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
70 g
Brand Image Product code Product Stock Price from
Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black
(show image)
CSTAE1983FP CSTAE1983FP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAE1966FP mobile phone case 10.2 cm (4") Flip case Black Area CSTAE1966FP mobile phone case 10.2 cm (4") Flip case Black
(show image)
CSTAE1966FP CSTAE1966FP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black
(show image)
CSTAE1967FP CSTAE1967FP 0.00
(excl. VAT)
0 (incl. VAT)
Area CST1980FPW mobile phone case Flip case White Area CST1980FPW mobile phone case Flip case White
(show image)
CST1980FPW CST1980FPW 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPSA2002C mobile phone case 11.4 cm (4.5") Cover Transparent Area CRCBMPSA2002C mobile phone case 11.4 cm (4.5") Cover Transparent
(show image)
CRCBMPSA2002C CRCBMPSA2002C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA2002 mobile phone case 11.4 cm (4.5") Cover Black Area TPUA2002 mobile phone case 11.4 cm (4.5") Cover Black
(show image)
TPUA2002 TPUA2002 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14.5 cm (5.7") Folio White Area Book Case mobile phone case 14.5 cm (5.7") Folio White
(show image)
CSTAE1965BKW Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 10.2 cm (4") Folio Black Area Book Case mobile phone case 10.2 cm (4") Folio Black
(show image)
CSTAE807BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14 cm (5.5") Folio Black Area Book Case mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTAE806BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 12.7 cm (5") Folio Black Area Book Case mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTAE805BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)