Area logo

Area BLTA5023 mobile phone spare part Battery Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32674
Info modified on:
14 Mar 2024, 17:54:54
Short summary description Area BLTA5023 mobile phone spare part Battery Black, White:

Area BLTA5023, Battery, Huawei, Black, White, Lithium-Ion (Li-Ion), 2300 mAh, 3.8 V

Long summary description Area BLTA5023 mobile phone spare part Battery Black, White:

Area BLTA5023. Product type: Battery, Brand compatibility: Huawei, Product colour: Black, White. Package width: 175 mm, Package depth: 70 mm, Package height: 15 mm. Compatible products: Huawei Ascend G630, Number of batteries included: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.