Area logo

Area BLTA2003 mobile phone spare part Battery Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24947
Info modified on:
14 Mar 2024, 17:26:28
Short summary description Area BLTA2003 mobile phone spare part Battery Black:

Area BLTA2003, Battery, Samsung, Black, Lithium-Ion (Li-Ion), 2600 mAh, 3.8 V

Long summary description Area BLTA2003 mobile phone spare part Battery Black:

Area BLTA2003. Product type: Battery, Brand compatibility: Samsung, Product colour: Black. Package width: 175 mm, Package depth: 70 mm, Package height: 15 mm. Compatible products: Samsung Galaxy Grand 2 G7105, Number of batteries included: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.