location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universale 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAUNI360MB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595544545
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 11.9 cm (4.7") Any brand
  • - Leather
  • - Blue
  • - Card pocket
More>>>
Short summary description Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue:
This short summary of the Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Area Universale 360, Wallet case, Any brand, Acer: Allegro, Liquid C1, Liquid E, Liquid E1, Liquid Z110, Liquid Z2, Liquid Z3 Alcatel: OT Idol,..., 11.9 cm (4.7"), Blue

Long summary description Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue:
This is an auto-generated long summary of Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue based on the first three specs of the first five spec groups.

Area Universale 360. Case type: Wallet case, Brand compatibility: Any brand, Compatibility: Acer: Allegro, Liquid C1, Liquid E, Liquid E1, Liquid Z110, Liquid Z2, Liquid Z3 Alcatel: OT Idol,..., Maximum screen size: 11.9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Blue, Number of card pockets: 1

Features
Maximum screen size *
11.9 cm (4.7")
Features
Compatibility *
Acer: Allegro, Liquid C1, Liquid E, Liquid E1, Liquid Z110, Liquid Z2, Liquid Z3 Alcatel: OT Idol, OT Idol 2, OT Idol 2 Mini, OT Idol 2 Mini S, OT Idol 2 S, OT Idol 3 (4.7), OT Idol Mini, OT Idol Ultra, OT M Pop, OT Pop C2, OT Pop C3, OT Pop C5, OT Pop S3, OT S Pop, OT Star, OT T Pop, OT X Pop, OT903, OT983, OT985, OT991, OT993, OT997, Pixi 3, Pixi 4 (4) Amazon: Fire Phone Apple: iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4s, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6s, iPhone 7, iPhone SE, iPod Touch Gen 5, iPod Touch Gen 6 Archos: 40 Cesium, 45C Platinum, Neon 45 Asus: Padfone, Zenfone 4 BlackBerry: 8520 Curve, 9220 Curve, 9320 Curve, 9360 Curve, 9380 Curve, 9720, 9790 Bold, 9800 Torch, 9900 Bold Touch, Classic, Q10, Q5, Z10, Z3 HTC: 8S, 8X, Desire, Desire 300, Desire 310, Desire 320, Desire 500, Desire 510, Desire 516, Desire 526, Desire 601, Desire C, Desire U, Desire V, Desire X, Explorer, First, Google Nexus One, One, One mini, One mini 2, One S, One SV, One V, One X, One X+, Rezound, Sensation XE, Sensation XL, Titan, Titan II Huawei: Ascend D1 Quad XL, Ascend D2, Ascend G300, Ascend G330, Ascend G510, Ascend G525, Ascend G526, Ascend G535, Ascend G6, Ascend G600, Ascend G615, Ascend P1, Ascend P2, Ascend P6, Ascend P7, Ascend W1, Ascend Y100, Ascend Y210, Ascend Y300, Ascend Y330, Ascend Y520, Ascend Y530, Ascend Y550, Honor, Honor 2, Honor 3c, Honor 6, Ideos X3 U8510 , Ideos X5 U8800 , Sonic U8650, Vision U8850 , Y3 II, Y360, Y5 LG: F60 D390N, F70 D315, G2 D802, G2 Mini, G3 S D722, G3 Stylus D690N, G4c, Google Nexus 4 E960, Google Nexus 5, Joy, K3, K4, L Bello D331, L Fino D290N, L35, L40, L50 D213N, L60 X140, L65 D280N, L70, L80, L90, Leon, Magna, Nitro HD, Optimus 3D Max P720 , Optimus 3D P920 , Optimus 4X HD P880 , Optimus Dual P990 , Optimus F5, Optimus F6 D505, Optimus F7, Optimus G E975 , Optimus GT540 , Optimus Hub E510 , Optimus L1 II E410 , Optimus L3 E400 , Optimus L3 E405 , Optimus L3 II E430 , Optimus L4 II E440 , Optimus L5 E610 , Optimus L5 II E460 , Optimus L7 II P710 , Optimus L7 P700 , Optimus L9 II D605, Optimus L9 P760 , Optimus Life P350 , Optimus net dual P698 , Optimus Net P690 , Spirit 4G, T375, T385 , T500 Ego, Wine smart Microsoft: Lumia 430, Lumia 435, Lumia 532, Lumia 535, Lumia 550 Motorola: Defy Mini, Fire, Moto E (gen 2), Moto G, Moto X Style, Pro, RAZR HD, RAZR M, RAZR MAXX HD, XT320 Defy Mini, XT390, XT550 Motosmart, XT890 RAZR i NGM: Billy, Dynamic Racing 3, Dynamic Stylo +, Forward Prime, Forward Ruby, Racing 2, Racing GP, Shake Nokia: 3300, 808 PureView, Asha 201, Asha 205, Asha 230, Asha 302, Asha 500, Asha 502 dual sim, Asha 503, C3-00, Lumia 1020, Lumia 505, Lumia 510, Lumia 520, Lumia 525, Lumia 530, Lumia 610, Lumia 620, Lumia 625, Lumia 630, Lumia 630 dual sim, Lumia 635, Lumia 710, Lumia 720, Lumia 730, Lumia 735, Lumia 800, Lumia 820, Lumia 830, Lumia 900, Lumia 920, Lumia 925, Lumia 928, Lumia 930, X, X+ OnePlus: OnePlus X Panasonic: Eluga Samsung: Ativ S i8750, C6712 Duos, Ch@t TxT S3350, Champ Duos E2652, Corby 2 S3850, Corby S3650, Corby Smartphone i5500, Focus 2 I667, Galaxy A3, Galaxy A3 (2016), Galaxy A3 (2017), Galaxy A5, Galaxy Ace 2 i8160, Galaxy Ace 3 3G S7270, Galaxy Ace 3 duos S7272, Galaxy Ace 3 LTE S7275, Galaxy Ace 4 G357FZ, Galaxy Ace Advance S6800, Galaxy Ace Duos S6802, Galaxy Ace J1 SM110F, Galaxy Ace Plus S7500, Galaxy Ace S5830, Galaxy Ace S5830i, Galaxy Ace Style G310, Galaxy Alpha G850F, Galaxy Beam i8520, Galaxy Beam i8530, Galaxy Camera, Galaxy Core Dual i8262, Galaxy Core i8260, Galaxy Core II G355, Galaxy Core Lite LTE, Galaxy Core LTE G386, Galaxy Core Plus G3500, Galaxy Core Prime G360F, Galaxy Express i8730, Galaxy Express II G3815, Galaxy Fame Lite Duos S6792, Galaxy Fame Lite S6790, Galaxy Fame S6810, Galaxy Fit S5670, Galaxy Gio S5660, Galaxy i7500, Galaxy J1, Galaxy J1 (2016), Galaxy J1 mini (2016), Galaxy K Zoom C115, Galaxy Lite i5700, Galaxy Mini 2 S6500, Galaxy Mini i5800, Galaxy Mini Pro i5510, Galaxy Next S5570, Galaxy Next Turbo S5570i, Galaxy Nexus i9250, Galaxy Pocket Duos S5302, Galaxy Pocket Neo S5310, Galaxy Pocket Plus S5301, Galaxy Pocket S5300, Galaxy Premier i9260, Galaxy R i9103, Galaxy S Advance i9070, Galaxy S Duos S7562, Galaxy S i9000, Galaxy S II i9100, Galaxy S II LTE i9100M, Galaxy S II NFC i9100P, Galaxy S II Plus i9105, Galaxy S III i9300, Galaxy S III LTE i9305, Galaxy S III Mini i8190, Galaxy S III Mini VE i8200, Galaxy S III Neo I9301, Galaxy S Plus i9001, Galaxy S4 Active i9295, Galaxy S4 i9500, Galaxy S4 i9515 Value Edition, Galaxy S4 LTE i9505, Galaxy S4 LTE+ i9506, Galaxy S4 Mini i9190, Galaxy S4 Mini LTE i9195, Galaxy S4 Zoom C1010, Galaxy S5 mini G800F, Galaxy SL i9003, Galaxy Star S5280, Galaxy Trend 2 G313HN, Galaxy Trend 2 Lite G318, Galaxy Trend Lite S7390 , Galaxy Trend Lite S7392 duos, Galaxy Trend Plus duos S7582, Galaxy Trend Plus S7580, Galaxy Trend S7560, Galaxy W i8150, Galaxy Win Duos i8552, Galaxy Win i8550, Galaxy Xcover 2 S7710, Galaxy Xcover S5690, Galaxy Y Duos S6102, Galaxy Y Pro B5510, Galaxy Y Pro Duos B5512, Galaxy Y S5360, Galaxy Young 2 G130, Galaxy Young S6310, Google Nexus S, Nexus S i9023, Omnia 7 i8700, Omnia HD i8910, Omnia i900, Omnia II i8000, Omnia W i8350, S5222 Star III Duos, Star 3 S5220, Wave 2 S8530, Wave 3 S8600, Wave S8500, Wave Y S5380, Wave575 S5750 Sony: Xperia Acro S, Xperia E, Xperia E1, Xperia E3, Xperia E4 Dual, Xperia E4g, Xperia Go, Xperia J, Xperia L, Xperia M, Xperia M2, Xperia M2 Aqua, Xperia Neo L, Xperia P, Xperia SP, Xperia T, Xperia Tipo, Xperia tipo dual, Xperia TX, Xperia V, Xperia X Compact, Xperia Z, Xperia Z1 Compact, Xperia Z3 Compact, Xperia Z5 Compact, Xperia ZL, Xperia ZR Sony-Ericsson: Xperia Arc S, Xperia Play Universale: Dispositivi fino a 4,7 Vodafone: Ideos X5, Smart 2 V860 , Smart 4 Classic, Smart 4 Turbo, Smart 4G, Smart Android 858 , Smart First 6, Smart III 975 , Smart Mini 875 , Smart Speed, Sonic Wiko: Birdy, Bloom, Darkmoon, Goa, Highway Signs, Iggy, Jimmy, Kite, Ozzy, Sunny, Sunset, Sunset 2, Wax ZTE: Blade A430, Blade Apex 2, Blade G Lux
Case type *
Wallet case
Material *
Leather
Product colour *
Blue
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Closure type
Magnetic closure
Card pocket
Yes
Number of card pockets
1
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
115 g
Other features
Non-slip surface
Yes
Brand Image Product code Product Stock Price from
Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black
(show image)
CSTTPUC8509BKK CSTTPUC8509BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8508BKK CSTTPUC8508BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUC8505BKK CSTTPUC8505BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8504BKK CSTTPUC8504BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTTPUA2023BKK CSTTPUA2023BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Black Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Black
(show image)
CSTAUNI360MK Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Orange Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Orange
(show image)
CSTAUNI360MO Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue
(show image)
CSTAUNI360MP Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Pink Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Pink
(show image)
CSTAUNI360LP Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Orange Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Orange
(show image)
CSTAUNI360LO Universale 360 0.00
(excl. VAT)
0 (incl. VAT)