location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTTPUA2040BKGD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTTPUA2040BKGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595528088
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 12.9 cm (5.1") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Gold
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold:
This short summary of the Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTTPUA2040BKGD, Flip case, Samsung, Samsung Galaxy S7, 12.9 cm (5.1"), Gold

Long summary description Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold:
This is an auto-generated long summary of Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold based on the first three specs of the first five spec groups.

Area CSTTPUA2040BKGD. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Samsung Galaxy S7, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Gold

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Samsung Galaxy S7
Case type *
Flip case
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Gold
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Closure type
Magnetic closure
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
100 mm
Package depth
20 mm
Package height
175 mm
Package weight
75 g
Brand Image Product code Product Stock Price from
Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black
(show image)
CSTTPUC8509BKK CSTTPUC8509BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8508BKK CSTTPUC8508BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUC8505BKK CSTTPUC8505BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8504BKK CSTTPUC8504BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTTPUA2023BKK CSTTPUA2023BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2015BKK mobile phone case 11.4 cm (4.5") Folio Black Area CSTTPUA2015BKK mobile phone case 11.4 cm (4.5") Folio Black
(show image)
CSTTPUA2015BKK CSTTPUA2015BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black
(show image)
CSTTPUA2020BKK CSTTPUA2020BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2021BKK mobile phone case Folio Black Area CSTTPUA2021BKK mobile phone case Folio Black
(show image)
CSTTPUA2021BKK CSTTPUA2021BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White
(show image)
CRCBMPSA2040W CRCBMPSA2040W 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPSA2040C mobile phone case 12.9 cm (5.1") Cover Transparent Area CRCBMPSA2040C mobile phone case 12.9 cm (5.1") Cover Transparent
(show image)
CRCBMPSA2040C CRCBMPSA2040C 0.00
(excl. VAT)
0 (incl. VAT)