ATEN logo

ATEN UE3310 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69102
Info modified on:
10 Aug 2024, 11:37:49
End of life date:
01 Aug 2021
Bullet Points ATEN UE3310 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:
  • - Supports USB 3.1 Gen1 Specification (5 Gbps)
  • - Ultra slim design and unique locker head design
  • - Daisy-chainable, maximum distance of up to 50 m
  • - Multiplatform support – Windows and Mac
  • - Additional power adapter included
Long product name ATEN UE3310 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:

10m USB 3.1 Gen1 Extender Cable

ATEN UE3310 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:

The ATEN UE3310 USB 3.1 Gen1 Extender Cable allows users to extend the distance between the computer and USB devices up to 10 m. The UE3310 provides a reliable, high performance data transmission that utilizes USB 3.1 Gen1 data bandwidth up to 5Gb/s and also backward compatible with USB 2.0/1.1 standard. It’s plug and play and no additional software installation required, easy to deploy and operate on the fields.

The UE3310 provides a quick and high quality cost effective solution for all kinds of professional environments like: hospitals, factories, or business facilities.

Short summary description ATEN UE3310 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:

ATEN UE3310, 10 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black

Long summary description ATEN UE3310 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 10 m USB A Black:

ATEN UE3310. Cable length: 10 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.