location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 32U Essential Charging Cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32U Essential Charging Cart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HC89AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781398080 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 09:51:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 32U Essential Charging Cart
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable device management cabinet
  • - Placement: Floor
  • - 3 shelves
  • - Number of devices supported: 32
  • - Supported portable devices: Laptop, Tablet
  • - Maximum screen size: 38.1 cm (15")
  • - Grey
Long product name HP 32U Essential Charging Cart :
The long product name of HP 32U Essential Charging Cart. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32U Essential Charging Cart
More>>>
HP 32U Essential Charging Cart:
The official description of HP 32U Essential Charging Cart as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your fleet of up to 32 notebooks and Chromebook™ notebook computers charged and ready to go at the start of each day with the affordable, durable HP 32U Essential Charging Cart, a lockable rolling cart that securely houses and charges your devices.

Short summary description HP 32U Essential Charging Cart:
This short summary of the HP 32U Essential Charging Cart data-sheet is auto-generated and uses the product title and the first six key specs.

HP 32U Essential Charging Cart, Portable device management cabinet, Grey, Floor, 3 shelves, Laptop, Tablet, 38.1 cm (15")

Long summary description HP 32U Essential Charging Cart:
This is an auto-generated long summary of HP 32U Essential Charging Cart based on the first three specs of the first five spec groups.

HP 32U Essential Charging Cart. Type: Portable device management cabinet, Product colour: Grey, Placement: Floor. Supported portable devices: Laptop, Tablet, Maximum screen size: 38.1 cm (15"). Width: 710 mm, Depth: 824 mm, Height: 903 mm. HP segment: Business

Design
Type *
Portable device management cabinet
Placement
Floor
Number of shelves
3 shelves
Product colour *
Grey
Features
Number of devices supported *
32
Supported portable devices *
Laptop, Tablet
Maximum screen size *
38.1 cm (15")
Features
Locking
Yes
Weight & dimensions
Width
710 mm
Depth
824 mm
Height
903 mm
Weight
68 kg
Other features
HP segment
Business
Country Distributor
Deutschland 1 distributor(s)