standard
(3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.73 GHz
- - 38.1 cm (15") 1024 x 768 pixels 4:3
- - 0.5 GB DDR-SDRAM
- - 60 GB
- - Intel® GMA 900
- - 4.5 h
- - Windows XP Professional
Warranty:
Standard Statement: One-year standard parts and labor(upgrades available, sold separately), Global Skus: Three-year standard parts and labor world-wide
Long product name HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional
:
The long product name of HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP Compaq nc6120 Business Notebook PC Intel Pentium-M 740 512Mb 60GB 15" DVD/CD-RW Fixed
More>>>
HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:
The official description of HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Thin and light notebook with all day battery life (with optional travel battery) offering mobile professionals the perfect balance of mobility, advanced connectivity features and value for money.
Features
• Featuring Microsoft® Windows® for a familiar and intuitive environment
• 15-inch display with the latest Intel® Pentium® M processor and Intel® Centrino™ mobile technology for wireless connectivity and improved battery performance.
• A choice of ‘one touch’ docking stations (optional) for quick and easy desktop functionality and additional ports – and vertical monitor stand (optional) improves ergonomics and eliminates the need for a secondary monitor.
• Primary battery life of up to 4.5 hours can be doubled with the optional travel battery for all day mobile power, and includes innovative ambient light sensor to extend battery life by up to 20%.
• Reliability with HP Mobile Data Protection System to protect the hard drive from shock and vibration, reducing the risk of data corruption, and HP Local Recovery Solution by Altiris for quick recovery of data.
• Unique ‘nc’ series features such as enhanced security with HP ProtectTools, HP Client Management Solutions, long lifecycle, global availability and services, as well as common image, docking and accessories.
• Extensive testing and certifications ensure best in class quality and reliability.
• Combination of reinforced composite material with in-mould laminate creates a scratch and dent resistant notebook.
• Preinstalled with Norton AntiVirus for out-of-the-box protection.
Short summary description HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:
This short summary of the HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC, 1.73 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional
Long summary description HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.
HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC. Processor frequency: 1.73 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2.7 kg