location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FU68AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781318422 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2019
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 W 2.1 channels
  • - Number of satellite speakers: 2 1-way 4 W
  • - Black
Long product name HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W :
The long product name of HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speaker System 400
More>>>
HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W:
The official description of HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your audio experience with modern design and improved quality for immersive entertainment. This 2.1 speaker system delivers crystal clear sound at an incredible value. Discover the perfect lineup to headline your desk space and elevate all your favorite content.

Short summary description HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W:
This short summary of the HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP 400, 2.1 channels, 8 W, Universal, Black, 1-way, 4 W

Long summary description HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W:
This is an auto-generated long summary of HP 400 speaker set 8 W Universal Black 2.1 channels 1-way 4 W based on the first three specs of the first five spec groups.

HP 400. Audio output channels: 2.1 channels, RMS rated power: 8 W, Recommended usage: Universal. Satellite speaker type: 1-way, Satellite speakers RMS power: 4 W. Subwoofer RMS power: 4 W. Power source: AC. Package width: 330 mm, Package depth: 250 mm, Package height: 170 mm

Performance
RMS rated power *
8 W
Recommended usage *
Universal
Product colour *
Black
Audio output channels *
2.1 channels
Amplifier
Amplification device included *
No
Satellite speakers
Number of satellite speakers *
2
Satellite speaker type *
1-way
Satellite speakers RMS power *
4 W
Subwoofer
Subwoofer RMS power
4 W
Power
Power source *
AC
Ports & interfaces
Bluetooth *
No
Packaging data
Package width
330 mm
Package depth
250 mm
Package height
170 mm
Package weight
2.47 kg
Other features
AirPlay
No
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)