location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX200S5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFY:R2005SC251IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:09:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5504 2 GHz
  • - 4 GB DDR3-SDRAM
  • - Rack (1U) 770 W
Warranty: Standard Warranty 3 years
Spare Parts availability 5 years
Long product name Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W :
The long product name of Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX200 S5, Intel Xeon E5504, 4C/4T, 2.00 GHz, 4 Gb RAM, 1U
More>>>
Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W:
The official description of Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more for less with regard to energy efficiency in data centers: more performance, enhanced extendibility and reliability combined with a comprehensively improved ratio of performance to power – offered now by the new RX200 requiring only 1 U rack space.

RX200 solves these burning issues: energy consumption and ventilation in data centers. Its innovative PRIMERGY Cool-safe™ system design provides the right answers. Hot-pluggable, redundant power supply units with increased 89% efficiency ensure efficient energy utilization. Load dependant, the sensor-controlled, hot-pluggable and redundant fans serve to maintain an optimal temperature in the server at all times; all supported by an innovative, extremely air-permeable honeycomb design and barrier-free, internal air-flow channels. Result: a sustainable high server performance, long life components and fewer data center cooling requirements. The integrated ServerView Power Management enables the monitoring and active planning of maximum consumption loads, thus ensuring cost efficiency. Cool-safe™ provides the security for maximum utilization of the new Dual-Core, Quad-Core and Turbo-Quad-Core Intel® Xeon® Processor generation’s full performance and the server’s high capacity memory and hard disk configurations.

Short summary description Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W:
This short summary of the Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX200S5, 2 GHz, E5504, 4 GB, DDR3-SDRAM, 770 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX200S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5504. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5", HDD interface: Serial ATA. Power supply: 770 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5504
Processor frequency *
2 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBF9
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
Yes
CPU multiplier (bus/core ratio)
15
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12
ECC
Yes
Maximum internal memory *
96 GB
Storage
HDD interface
Serial ATA
HDD size
2.5"
RAID levels
1, 5, 6
Hot-swap
Yes
Network
Network ready
Yes
Wake-on-LAN ready
Yes
LAN controller
Intel® 82575EB
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
7
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
Design
Chassis type *
Rack (1U)
Rack mounting
Yes
Performance
Remote administration
Yes
Management platform
ServerView Suite
Software
Compatible operating systems *
Windows Server 2008 Windows Server 2003 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux Citrix XenServer VMware Infrastructure VMware vSphere 4.0
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40711
Power
Number of power supply units
1
Power requirements
100 - 127 V / 200 - 240 V
Redundant power supply (RPS) support *
Yes
Power supply *
770 W
Power consumption (typical)
466 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Relative humidity
10 - 85%
Certificates
Certification
GS CE CSAc/us ULc/us ICES-003 class A FCC Class A CB RoHS WEEE VCCI class A CNS 13438 class A
Weight & dimensions
Width
765 mm
Depth
431 mm
Height
43 mm
Weight
18 kg
Other features
Acoustic pressure emissions
49 dB
Dimensions (WxDxH)
431 x 765 x 43 mm
Number of drive bays
8
Standard fans
5
Supported data transfer rates
10/100/1000 Mbit/s
Fibre Channel
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:01:59
Uk has collected 1 expert review for Fujitsu PRIMERGY RX200S5 server Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 770 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 10:01:59
Fujitsu's latest 1U rack server has a keen eye on energy efficiency and cooling in the datacenter, with the latter addressed by the company's Cool-safe technology. A glance at the front of the RX200 S5 reveals the new honeycomb design. The design exten...
Bottom line The RX200 S5 offers a fine hardware package in a well-built chassis with a high storage capacity at a reasonable price...
83%
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY TX120 S2 server 146 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W Fujitsu PRIMERGY TX120 S2 server 146 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W
(show image)
VFY:T1202SF010NL PRIMERGY TX120 S2 0.00
(excl. VAT)
0 (incl. VAT)