location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Oranges Multipack 5-colours 33 Claria Premium Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Oranges
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 5-colours 33 Claria Premium Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T33374021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946645285 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Oranges Multipack 5-colours 33 Claria Premium Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Photo black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - Standard Yield
  • - Black ink cartridges quantity: 2 Colour ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Oranges Multipack 5-colours 33 Claria Premium Ink :
The long product name of Epson Oranges Multipack 5-colours 33 Claria Premium Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 5-colours 33 Claria Premium Ink
More>>>
Epson Oranges Multipack 5-colours 33 Claria Premium Ink:
The official description of Epson Oranges Multipack 5-colours 33 Claria Premium Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save up to 30% ink2 with Epson’s individual ink cartridges
With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink2 compared to competitors’ tri-colour cartridges.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%3.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Oranges Multipack 5-colours 33 Claria Premium Ink:
This short summary of the Epson Oranges Multipack 5-colours 33 Claria Premium Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Oranges Multipack 5-colours 33 Claria Premium Ink, Standard Yield, Black, Photo black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 6.4 ml, 4.5 ml

Long summary description Epson Oranges Multipack 5-colours 33 Claria Premium Ink:
This is an auto-generated long summary of Epson Oranges Multipack 5-colours 33 Claria Premium Ink based on the first three specs of the first five spec groups.

Epson Oranges Multipack 5-colours 33 Claria Premium Ink. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 6.4 ml, Supply type: Multi pack, Colour ink volume: 4.5 ml, Printing colours: Black, Photo black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
- Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-645 - Expression Premium XP-640 - Expression Premium XP-635 - Expression Premium XP-630 - Expression Premium XP-540 - Expression Premium XP-530
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
2
Colour ink cartridges quantity
3
Black ink volume
6.4 ml
Colour ink volume
4.5 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Photo black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T33374021
Country of origin
Indonesia
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
195 mm
Package depth
53 mm
Package height
150 mm
Package weight
180 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946645520
Logistics data
Products per pallet
756 pc(s)
Master (outer) case width
195 mm
Master (outer) case length
370 mm
Master (outer) case height
150 mm
Products per master (outer) case
7 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
756 pc(s)
Products per pallet layer
84 pc(s)
Products per pallet layer (UK)
84 pc(s)
Minimum order quantity
7 pc(s)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson Oranges Multipack 5-colours 33 Claria Premium Ink:
Disclaimer

(1) . Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Compared to competitors’ (HP and Canon) equivalent printer models ≤199.99€/£ using tri-colour cartridges (based on GFK data, July 2015). Testing carried out by BLI, July 2015. Weighting for Document (87%)and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
3. Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).