location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHL009-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.14 cm (3.6") 480 x 800 pixels
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
Long product name HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black :
The long product name of HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch Pro2, 3.6" TFT-LCD touchscreen, 3.2 Mp, GPS, Bluetooth 2.1, Wi-Fi, 528 MHz, 512 MB ROM, 288 MB RAM
More>>>
Short summary description HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black:
This short summary of the HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch Pro2, 9.14 cm (3.6"), 480 x 800 pixels, Black

Long summary description HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black:
This is an auto-generated long summary of HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black based on the first three specs of the first five spec groups.

HTC Touch Pro2. Display diagonal: 9.14 cm (3.6"), Display resolution: 480 x 800 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 175 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 12:34:43
Uk has collected 140 expert reviews for HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 12:34:37
The Touch Pro 2 as a phone Like any decent professional phone, the Touch Pro 2 has a range of connectivity options, including Edge, 3G/3G+, Bluetooth and WiFi.Contact handling is improved thanks to HTC's interface. The information is detailed and well...
Good Excellent keyboard, Finish and tiltable screen, Generally rapid navigation, Powerful, Battery life...
Bad Heavy and large, Non standard audio jack, Can be slow and buggy when multitasking, Screen lacks detail...
80%
electricpig.co.uk
Updated:
2011-07-31 12:34:37
If the HTC Touch Pro2 looks familiar, it’s because that fold-out keyboard is decidedly similar to Nokia’s most recent handset, the N97. Don’t be fooled though, HTC’s finger-magnet isn’t nearly as well designed at the Big N’s. Thankfully, it has some ot...
Good Monster screen, speedy downloads, comfy keyboard...
Bad Poor battery life, sluggish software, awkward tilting screen...
Bottom line Too many rough edges to put it top of the Windows Mobile tree...
60%
3g.co.uk
Updated:
2011-07-31 12:34:37
this is the kind of easy-to-use Windows phone at which HTC excels, and Windows 6.5 brings some good new features. HTC Touch Pro2...
Good For HTC Touch Pro2, A full QWERTY keyboard, easy access to good email features with syncing to Microsoft Exchange, and a flipactivated speakerphone.
Bad for HTC Touch Pro2...
80%
itreviews.com
Updated:
2011-07-31 12:34:37
It'll cost you a pretty penny, and at this stage you may prefer to wait for Windows Mobile 6.5 to come along as it is due very soon. But that notwithstanding, the Touch Pro 2 is a top-end Windows Mobile device. HTC - Touch Pro 2 price Buy HTC Touch Pr...
0%
letsgomobile.org/en
Updated:
2011-07-31 12:34:38
W ith the arrival of a newer version of Windows Mobile, devices equipped with this software have now been renamed genuine Windows Phones. These so-called Windows Phones can be recognized by a Windows button below the screen. This hardware key will be i...
Bottom line T he HTC Touch Pro 2 smartphone is the flagship of the HTC series. This comprehensive mobile phone has a very broad functionality, for business and private use alike. The size and weight are a bit on the heavy side, but on the other hand; this enabl...
77%
v3.co.uk
Updated:
2011-07-31 12:34:40
Nokias highly anticipated N97 smartphone was finally released this month, having been pipped to the post by the similar Touch Pro 2 from HTC.If the idea of a large touch screen with a full slide out Qwerty keyboard and a kick-up display appeals to you...
0%
whatlaptop.techradar.com
Updated:
2011-07-31 12:34:40
The Touch Pro2 is HTC’s range-topping smartphone, following on from the impressive but slightly flawed Touch Pro. We’ve had one for the past few weeks now, and it’s turning out to be a really impressive handset.It features a larger screen than the ori...
0%
pocket-lint.com
Updated:
2011-07-31 12:34:40
HTC is more known of late for their phones running the Google mobile OS. What might be slipping from the public’s memory is their history of handsets running Windows Mobile. This latest handset is another one of their sequels, with the HTC Touch Diamon...
Good Large touch screen, slide-out keyboard, much improved UI...
Bad Awkwardly placed power button, could have had a higher megapixel camera, no 3.5mm jack...
Bottom line A good second generation model or successor to the original HTC Touch Pro, with decent improvements from the first with only some minor flawsKey specs3 megapixels, Bluetooth, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player, Touchscreen, Wi-F...
90%
T3.com
Updated:
2011-07-31 12:34:40
Its an all out smartphone war The iPhone 3GS isn’t the biggest or grandest of updates, but for us, it does enough to maintain Apple’s number one spot. We assume Apple has taken an “if it’s not broke, don’t fix it” approach. Gone, however, are the...
80%
itpro.co.uk
Updated:
2011-07-31 12:34:41
The HTC Touch Pro2 is a hefty device, but its impressive feature-set makes it a serious business phone for those put decent battery life and the ability to work on the move ahead of bulk...
83%
theregister.co.uk
Updated:
2011-07-31 12:34:41
We were expecting the HTC Touch Pro2 to emerge around the same time as its cousin the Diamond2 back in April, but it looks like the wait has done the Pro2 good. Not least of its charms is a new version of HTCs TouchFLO 3D interface, which further rele...
Bottom line The HTC Touch Pro2 is a top-notch business handset clearly aimed at high flyers, and not just because of the credit crunch defying price tag. Its a Qwerty keyboard packing smart phone, that youll be happy to compose more than just texts and the brie...
80%
techradar.com
Updated:
2011-07-31 12:34:41
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The HTC Touch Pro2 is the latest touchscreen marvel from HTC, a company thats currently bathing in the glory of a good run of fantastic handsets.The last couple of Windows Mobile device...
Good Great touchscreen, Smooth QWERTY keyboard, Conference call speaker system, Super interface...
Bad Heavy and bulky, Camera isnt great, Accelerometer doesnt work with all apps, Flimsy case, No FM radio...
80%
trustedreviews.com
Updated:
2011-07-31 12:34:41
Experience, it's a trait that is greatly under-appreciated in modern society. Today the obsession is with youth, vigour and vitality, the latest trends and high fashion. The HTC Touch Pro2 represents none of those things. What it does represent however is...
80%
gadgetshow.channel5.com
Updated:
2011-07-31 12:34:41
The HTC Touch Pro2 is a business blower with the power of a multimedia phone. There's a slide-out QWERTY keypad, HSDPA and a microSD slot for storage expansion squeezed inside, along with GPS to guide you when lost. Windows Mobile 6.1 sits pretty on to...
Good The Touch Pro2's 3.6-inch touchscreen is bigger and packs more pixels than an iPhone's. It's also a treat to use in portrait and landscape modes. The 3.2-megapixel camera, meanwhile, is more than good enough to take snaps of your boozy mates...
Bad The QWERTY keypad comes at a price: the HTC Touch Pro2 is massive. Seriously. If Windows Mobile freezes one too many times, you could easily use it as a brick in your home's foundations, it's that chunky. The slide-up screen meanwhile is more than...
Bottom line As Windows Mobile phones go, this is one of the best. It's mostly well built, with a top touchscreen installed. But Windows Mobile still has the same old kinks, kooks and complete crashes it always has. Unless you make conference calls like hot dinner...
60%
zdnet.co.uk
Updated:
2011-07-31 12:34:42
HTCs best smartphone yet features a tilting screen, a good QWERTY keyboard and a responsive touch interface. The high-resolution screen is also superb. Our only real concern is battery life.
Good HSPA, WiFi, Bluetooth and GPS, Excellent highresolution 3.6in. touchscreen, Tilting screen for ease of use on a desk, Excellent QWERTY keyboard...
Bad Relatively large and heavy, Moderate battery life, Lacklustre camera, MiniUSB headset connector...
Bottom line HTCs best smartphone yet features a tilting screen, a good QWERTY keyboard and a responsive touch interface. The high-resolution screen is also superb. Our only real concern is battery life...
83%
tracyandmatt.co.uk
Updated:
2011-07-31 12:34:43
Take an HTC Universal, TyTN II and the Diamond2 and lock them all in a room... The Touch Pro2 is the offspring that emerges.Please bear in mind that I am a self confessed Windows Mobile power user. Nothing annoys me more than an un-smart phone. I like...
0%
alphr.com
Updated:
2011-07-31 12:34:43
The time when phone manufacturers tried to outdo each other with impossibly small phones is long gone, but there's still a lot of currency in being able to boast a waif-like profile. HTC clearly hasn't been taking note: with its newest Windows Mobile p...
Bottom line The ultimate corporate smartphone, but it's just too big and beefy...
67%
techadvisor.co.uk
Updated:
2011-07-31 12:34:43
HTC has improved one of its newest smartphone models, the HTC Touch Pro2, with better software for the touchscreen and a tilt screen. The HTC Touch Pro2 is a 3G (third-generation) smartphone with a 3.6in touchscreen that uses a customised version of...
Bottom line With a better touchscreen and a tilt screen, the HTC Touch Pro2 is an improvement on its predecessor. Its fun to type on, has a solid audio setup and looks great. Dan Nystedt...
80%
pz10.com
Updated:
2011-07-31 12:34:43
Amid talk of Android and would-be heroes were about to revisit HTC on their hallowed PocketPC ground. Good things seem to come in pairs for the company while out-and-out upgrades are always good news for the user. With two jewels in the crown and two...
Bottom line Sequel is the buzz word yet again, and 2 is still more and better. But then, we cant help the nagging little feeling that it was a bit easier to say that about the Diamonds than it is with the Pros.The updated TouchFLO 3D, the utterly revamped exterio...
0%
fonehome.co.uk
Updated:
2011-09-14 20:07:57
If the HTC Touch Pro 2 shows anything, it’s that HTC has a bit of the Janus-syndrome about it (for those of you that don’t know Janus was a Roman deity with two heads). On the one face HTC gazes lovingly at its new Android range (we’re talking HTC Tatt...
Bottom line Overall then this is neither sexy nor fun. It’s heavy, thick and (thanks to Windows Mobile we suspect) often sluggish. That said it does have some business features that will appeal to office types. But that’s about it.LoveSturdy and easy-to-use keyboa...
60%
pcauthority.com.au
Updated:
2011-11-07 15:56:35
The time when phone manu-facturers tried to outdo each other with impossibly small phones is long gone, but theres still a lot of currency in being able to boast a waif-like profile. HTC clearly hasnt been taking note: with its newest Windows Mobile...
Bottom line The Touch Pro2 is the ultimate corporate smartphone in terms of features, but it’s just too big and beefy...
67%
Zdnet.com.au
Updated:
2011-11-07 15:56:49
Design HTC walks a fine line with the design of this update when compared to last years Touch Pro. The body of the Touch Pro2 is almost too large and too heavy, but its sleek metal design saves it from looking industrial or unattractive. The underside...
Good Super display, Excellent keyboard, Unique conference calling feature, Easytouse speakerphone...
Bad Infrequent reception bugs, Most expensive smartphone in town...
Bottom line Those who can afford the Touch Pro2 will be buying a feature-rich smartphone with a unique conference calling feature and a decent suite of business apps.
79%
gadgetguy.com.au
Updated:
2011-11-07 15:56:51
Home Competitions Buyer Guides Contact Us Home > Phones Search Phones HTC Touch Pro2 Scott Fitzgerald, June 30, 2009 HTC Touch Pro2 PreviewThe HTC Touch Pro2 is due for a mid-July release, on Telstra initially. The phone offers both touchscreen inte...
0%
goodgearguide.com.au
Updated:
2011-11-07 15:56:55
The successor to the Touch Pro, HTCs Touch Pro 2 offers a larger display and a new design that unfortunately makes it larger and heavier than its predecessor. The good news is that this is a faster and more intuitive smartphone to operate, it possesses better battery life and it has a gorgeous display. The HTC Touch Pro 2 is larger, heavier and bulkier than the original HTC Touch Pro. The main benefit of the increased size is the larger display — the extra real estate is occupied by an excelle...
Good Excellent keyboard, TouchFLO 3D interface, large and clear display, responsive touch screen, HSDPA, Wi-Fi, GPS, great speakerphone, integrated contacts screen...
Bad Large and chunky design, no flash on camera, no 3.5mm headphone jack...
Bottom line HTC’s Touch Pro 2 mobile phone is more responsive and easier to use than its predecessor, but the extra weight and bulk won’t be appreciated by all. A fantastic display, a well-designed keyboard and an excellent user interface may be enough to...
80%
techsmart.co.za
Updated:
2014-03-20 04:43:14
Navigating a Windows Mobile 6.1 touch-screen device is a bit like steering an oil tanker in choppy seas; it takes some time to get where you want to be. While the same is true of HTC’s Touch Pro2, its flagship “oil tanker”, the handset manufacturer has...
0%
cravingtech.com
Updated:
2014-03-20 04:43:14
The new HTC Touch Pro 2 released not long after the HTC Touch Diamond 2. It is the successor of HTC Touch Pro which is still quite popular despite of the sluggishness of the TouchFlo3D version in the phone. Now, you can buy HTC Touch Pro 2 almost every...
Bottom line The HTC Touch Pro 2 is a great phone and probably the best PocketPC phone I’ve had for years. The price is quite reasonable for the features that you are getting. The phone performs really well even when TouchFlo 3D is turned on (which reserves quite a...
0%
stuff.tv
Updated:
2014-03-20 04:43:14
While the current generation of super smartphones like the Apple iPhone 3G and Nokia N97 brilliantly blur the lines between work and play, HTC’s latest Windows Mobile device, the Touch Pro 2, is built for the boardroom.This powerhouse flies the flag fo...
Good Excellent build quality. Large stunning display. Spacious sliding QWERTY keyboard. Sturdy sliding mechanism and tilt hinge. Clear speakerphone for conference calling...
Bad Bulky and heavy. Sub standard camera. No 3.5mm headphone jack. Expensive...
Bottom line A hugely impressive business powerhouse and the finest Windows Mobile phone you can buy...
100%
hothardware.com
Updated:
2011-07-31 12:34:37
When the HTC Touch Pro2 initially became available, it was one of the best business-class smartphones on the market. Fast-forward to today, and we've seen quite a few new phones hit the market since the Touch Pro2 was released. Despite the availabilit...
Good QWERTY keyboard, Availability of tweaked ROMs, Sharp, spacious touchscreen, Excellent call quality, Wi-Fi, Bluetooth, and GPS, HTC Sense...
Bad Not as speedy as some of today's latest phones, Larger form factor than some of today's phones, So-so camera...
Bottom line Windows Mobile-powered phones aren't what they once were. Hence, you'll find some users who love the OS and others who hate it. Regardless of your feelings towards the OS, it's important to look at the whole picture. All in all, the Touch Pro2 is good loo...
80%
itp.net
Updated:
2011-07-31 12:34:37
The Touch Pro2 features a touchscreen LCD and a QWERTY keyboard and HTC reckons it is perfect for business users.Aesthetically the Touch Pro2 is a mixed bag because while it looks like a premium device, it is also heavy and bulky. Because of this the s...
Bottom line While the Pro2 is a usable device, its size, weight and lack of 3G support reduce its competitiveness...
60%
mobilechoiceuk.com
Updated:
2011-07-31 12:34:37
Good business phone with useful extras in ‘push internet’ and advanced speakerphone Others to consider Nokia E75 User opinions(0) Add opinion Read all opinions...
Good Great keyboard and emailing feature, flip-activated speakerphone, sync to Microsoft Outlook...
Bad Slow GPS, Windows Marketplace still in infancy Look and Feel...
Bottom line Good business phone with useful extras in ‘push internet’ and advanced speakerphone...
80%
mobiledia.com
Updated:
2011-07-31 12:34:37
HTC's popular Touch Pro2 has been released for T-Mobile, Sprint and Verizon. It offers a large touch screen, great 3.2-megapixel camera and the company's revolutionary dual-microphone, dual-speaker "Straight Talk" technology for boardroom-like conferen...
0%
Digitaltrends.com
Updated:
2011-07-31 12:34:37
Video Review: The first Touch Pro was a bit of a flop, but HTC’s new Touch Pro2 fixes many of the original’s shortcomings and improves upon the features we already liked. With a faster interface, bigger screen and the same top notch build quality we t...
0%
phonescoop.com
Updated:
2011-07-31 12:34:38
For business types that want -- nay, need -- it all, the Touch Pro 2 from HTC should be on your shopping list. Huge screen? Check. Great keyboard? Check. Powerful business apps and tools? Check. Svelte and sexy design? Er, not so much.
0%
brighthand.com
Updated:
2011-07-31 12:34:38
The HTC Touch Pro2 is this company's new flagship Windows phone, and one that offers virtually everything that a smartphone user could want: WVGA screen, mobile broadband, Wi-Fi, GPS, and much more. The Touch Pro2 replaces the T-Mobile Wing in this car...
Bottom line For several years, HTC has been at the forefront of making phones that are basically laptops that can fit in your pocket, and the Touch Pro2 is its best effort so far. Its combination of large high-resolution screen, advanced operating system,long bat...
0%
brighthand.com
Updated:
2011-07-31 12:34:39
The HTC Touch Pro2 is an upcoming high-end Windows Mobile smartphone with a large, WVGA Touchscreen and a sliding keyboard. It's scheduled to debut this summer, but HTC is already showing it off though, and I recorded a video overview of it, and also p...
0%
tomsguide.com
Updated:
2011-07-31 12:34:39
Like many HTC devices, the Touch Pro2 has a...
0%
pocketpcthoughts.com
Updated:
2011-07-31 12:34:39
As rival phone manufacturers continue to strive to emulate the success of the iPhone, HTC weighs in with its most sophisticated finger friendly WinMo Professional phones yet. The Touch Pro2, the topic of this review, supersedes last years Touch Pro...
Good Elegant design, Large, sharp and vibrant screen, The best, most "touch friendly" version of TouchFlo 3D yet, Excellent speakerphone, Nicely designed hardware keyboard will satisfy those for whom only a hardware keyboard will do.
Bad Very expensive, Large and heavy, Mediocre camera.
Bottom line As rival phone manufacturers continue to strive to emulate the success of the iPhone, HTC weighs in with its most sophisticated finger friendly WinMo Professional phones yet. The Touch Pro2, the topic of this review, supersedes last years Touch Pro...
0%
pocketpcthoughts.com
Updated:
2011-07-31 12:34:39
As rival phone manufacturers continue to strive to emulate the success of the iPhone, HTC weighs in with its most sophisticated finger friendly WinMo Professional phones yet. The Touch Pro2, the topic of this review, supersedes last year's Touch Pro...
Good Elegant design, Large, sharp and vibrant screen, The best, most "touch friendly" version of TouchFlo 3D yet, Excellent speakerphone, Nicely designed hardware keyboard will satisfy those for whom only a hardware keyboard will do.
Bad Very expensive, Large and heavy.
Bottom line As rival phone manufacturers continue to strive to emulate the success of the iPhone, HTC weighs in with its most sophisticated finger friendly WinMo Professional phones yet. The Touch Pro2, the topic of this review, supersedes last year's Touch Pro...
0%
about.com
Updated:
2011-07-31 12:34:39
Plenty of smartphones claim to be the perfect for business users. But few can match the business-friendly features found on the HTC Touch Pro2. This Windows Mobile-based phone, which is available in an unlocked version and a subsidized model sold by T-...
80%
phonedog.com
Updated:
2011-07-31 12:34:39
Were always talking about revisions when it comes to BlackBerry, Palm, and Apple, but rarely do Windows Mobile users get to share the same joy. For some reason, manufacturers think that boxy, bland Windows Mobile devices with a basic screen and a sim...
Bottom line The HTC Touch Pro2 is a fantastic Windows Mobile device, and certainly worth a look by anyone searching for a feature-rich PDA. Breaking the traditional candybar mold, the Touch Pro2 offers numerous features for both the business user and the media-ce...
86%
Digitaltrends.com
Updated:
2011-07-31 12:34:39
HTC applies lessons from the flawed Touch Pro to the finely polished Touch Pro2.SummaryWe loved the original HTC Touch Pro. Or wanted to, anyway. Though HTC wowed us with distinct styling, a snappy keyboard, and a downright luscious screen, we could ne...
Good Gigantic, extra-sharp display; outstanding call quality; solid build quality; decent accessory pack; dressed-up interface...
Bad Exceptionally weak camera; clumsy resistive touch screen; dry design...
Bottom line The second generation of the HTC Touch Pro fixes many of our quibbles with the first, and improves upon what we already liked...
75%
etechreviews.com
Updated:
2011-07-31 12:34:39
Rocking- HTC Touch Pro combines business with pleasure offering one handed operations of simple tasks and full keyboard input for office works. Considering these things in mind the new “HTC Touch Pro2” highlights on its spacious and elegant touch scree...
Bottom line HTC Touch Pro2 offers a long list of features including some notable ones, such as elegant touch-screen, spacious keyboard in addition to that it offers T-mobile’s 3 G network. Its size is too bulky and occasionally slow which will be a nuisance...
0%
asiaone.com
Updated:
2011-07-31 12:34:39
WHAT do you do with a touchscreen smartphone that is already chock-full of features?Add a slide-out Qwerty keyboard, of course. HTCs Pro2 - about the size of a pack of playing cards with 2cm sticking out on top - works perfectly well as a touchscreen...
Bottom line Not for everyone because of its heft but for the road warrior looking for a do-it-all mobile device.See the phone...
0%
gadling.com
Updated:
2011-07-31 12:34:39
Back in June, we reviewed the HTC Touch Diamond2 - the conclusion in that review was simple - the best Windows Mobile phone ever. Today, well take a close look at the upcoming Touch Pro2. At first glance, it isnt hard to compare the Touch Pro2 with t...
0%
infosyncworld.com
Updated:
2011-07-31 12:34:39
T-Mobile gets the best Windows Mobile phone on the market in HTCs latest high-end über-business phone. Find out what the fuss is about in our HTC Touch Pro2 review.
Good Best keyboard on a business smartphone. Excellent call features and call quality. Solid performer all around...
Bad IM client was buggy. Camera disappointing. Resistive touchscreen still imperfect while scrolling. Dueling Web browsers confusing for users...
Bottom line When the HTC Touch Pro2 hit the scene, it instantly became the best business smartphone on T-Mobiles lineup, and one of the best business smartphones you can buy. For the hefty starting price, it better be (for our analysis of the real cost of ownin...
77%
verdisreviews.com
Updated:
2011-07-31 12:34:40
HTC have been a market leader in the Smartphone industry bringing out new and intuitive models time and again. The introduction of a new phone generally brings a few special features to entice customers in and the HTC Touch Pro 2 is no different.The To...
Good Slide out keyboard, Tilting screen, Crisp and clear picture, Reasonable camera quality, Easy to use interface...
Bad No 3.5mm Headphone Jack, No camera flash...
Bottom line The HTC Touch Pro 2 is a very well engineered phone and the keyboard really is a triumph that I could happily type away on for writing essays etc. Despite being a little heavier than we had expected, you don’t really notice it and the buttons are er...
90%
Theinquirer.net
Updated:
2011-07-31 12:34:40
JUST WHEN we might be tempted to forget there are alternatives to Android-based phones, along comes one to remind us that Windows Mobile is still trying to play catch-up. One such is the HTC Touch Pro2 from the Taiwanese outfit that has of late been...
Good Keyboard, sizable touch screen, decent UI.
Bad Some aspects of Windows 6.1 still need to be there, no LED flash, no FM radio, no 3.5mm audio jack.
90%
pcworld.com_techhive.com
Updated:
2011-07-31 12:34:40
Banking on the popularity of its Fuze (aka Touch Pro) phones for AT&T, Sprint, and Verizon, HTC has launched the unlocked Touch Pro 2 ($800; price as of 7/14/09) with a slicker design and a spruced-up user interface. But like many Windows Mobile smartp...
Good Sophisticated, minimalist design, Improved TouchFLO interface...
Bad Camera is just average, Software lags at times...
84%
geardiary.com
Updated:
2011-07-31 12:34:40
If you haven’t already, please read our Initial Thoughts on the HTC Touch Pro2. That’s where you’ll find a full gallery of Touch Pro2 pictures as well as our unboxing banter. So without further ado… Drew: The TP2 Rocks! I haven’t been this excited...
0%
slashgear.com
Updated:
2011-07-31 12:34:40
For all the analysis of iPhones, Android devices and webOS’ suitability for the enterprise market, there’s one company already a mainstay and with the smartphone legacy to prove it. HTC have carved a niche for themselves with sturdy, dependable handset...
0%
etechreviews.com
Updated:
2011-07-31 12:34:40
The new HTC Touch Pro2 is a spacious touch screen phone with easy to type QWERTY keyboard; the phone has sharp features like conference call management tools, Wi-Fi, GPS, and Bluetooth which are very useful for a business user. The smart phones comes i...
0%
cravingtech.com
Updated:
2011-07-31 12:34:41
The new HTC Touch Pro 2 released not long after the HTC Touch Diamond 2. It is the successor of HTC Touch Pro which is still quite popular despite of the sluggishness of the TouchFlo3D version in the phone. Now, you can buy HTC Touch Pro 2 almost every...
Bottom line The HTC Touch Pro 2 is a great phone and probably the best PocketPC phone I’ve had for years. The price is quite reasonable for the features that you are getting. The phone performs really well even when TouchFlo 3D is turned on (which reserves quite a...
0%
stuff.tv
Updated:
2011-07-31 12:34:41
While the current generation of super smartphones like the Apple iPhone 3G and Nokia N97 brilliantly blur the lines between work and play, HTC’s latest Windows Mobile device, the Touch Pro 2, is built for the boardroom.This powerhouse flies the flag fo...
Good Excellent build quality. Large stunning display. Spacious sliding QWERTY keyboard. Sturdy sliding mechanism and tilt hinge. Clear speakerphone for conference calling...
Bad Bulky and heavy. Sub standard camera. No 3.5mm headphone jack. Expensive...
Bottom line A hugely impressive business powerhouse and the finest Windows Mobile phone you can buy...
100%
mobileburn.com
Updated:
2011-07-31 12:34:41
Following on from the HTC Touch Pro is the rather unimaginatively named HTC Touch Pro2, but aside from its dreary designation, this burly handset could be a business persons best friend. Casting a quick glance over the Touch Pro2s spec sheet reveals...
Good Great keyboard, impressive speakerphone, good battery...
Bad Poor camera, no 3.5mm headphone port, poor stereo Bluetooth audio quality...
Bottom line The HTC Touch Pro2 is a great handset if youre after a businessmans iPhone. It has a wonderful screen that is actually bigger than the iPhones and much higher resolution, too. Some people even mistook it for an iPhone at first, probably due to the...
95%
bgr.com
Updated:
2011-07-31 12:34:41
HTC has been seriously the little (now big) engine that could. Does anyone even remember what the T-Mobile Pocket PC (Wallaby) looked like? Now the number one Windows Mobile manufacturer in the world, they show no signs of stopping — they even added An...
Bottom line It’s pretty apparent that there will be an HTC Touch Pro2 in your own carrier’s flavor pretty soon. In the U.S. alone, just from leaked photos and information floating around, T-Mobile, AT&T, Sprint and Verizon will all get their own version of the de...
0%
hardwarezone.com.sg
Updated:
2011-07-31 12:34:41
In the beginning, there was the Touch Pro. No, wait... there was the TyTN II... nope, that's not it either, the TyTN? Whatever it is, this heritage of slide-out QWERTY phones stands as a testament to HTC Corporation's long-standing experience in making...
Bottom line Even with a slew of BlackBerr(ies) and the ubiquitous iPhone, the Touch Pro remained largely safe from the onslaught of new smartphones. As a slide-out touchscreen QWERTY device, it fulfilled a specific niche, and with the exception of the rather ambig...
90%
mobileblah.com
Updated:
2011-07-31 12:34:42
HTC used to equip their top range smart phones with wide, side sliding, full QWERTY keyboards that seem to have been largely successful, since the first, fifth generation device with the same form factor, the HTC Touch Pro2, has just been released. Unl...
Bottom line At a fell swoop, the HTC Touch Pro2 has managed to irreversibly crush our understanding of cell phones as they are. Well, no, not really. As a whole it is an excellent Windows Mobile device, just as we expected. Again we emphasize it´s a nicely perfo...
0%
phonearena.com
Updated:
2011-07-31 12:34:42
HTC used to equip their top range smart phones with wide, side sliding, full QWERTY keyboards that seem to have been largely successful, since the first, fifth generation device with the same form factor, the , has just been released. Unlike its predec...
Good Awesome keyboard, Touch sensitive screen that delivers great image quality and display can be tilted, Extremely responsive and snappy, Excellent customization pack...
Bad Screen is unusable in the sun, Mediocre loudspeaker and incall quality, You are bound to see the standard WinMo menus sooner or later, The camera quality is very poor...
Bottom line At a fell swoop, the HTC Touch Pro2 has managed to irreversibly crush our understanding of cell phones as they are. Well, no, not really. As a whole it is an excellent Windows Mobile device, just as we expected. Again we emphasize it´s a nicely perform...
90%
mobiletechreview.com
Updated:
2011-07-31 12:34:42
The HTC Touch Pro / AT&T Fuze, depending on your carriers naming convention, was a mixed bag. The TouchFLO 3D interface was beautiful and intuitive but sometimes sluggish (or not enabled by default on Verizons version of the Touch Pro). The touch sc...
90%
gsmarena.com
Updated:
2011-07-31 12:34:42
Sequel is the buzz word yet again, and 2 is still more and better. But then, we cant help the nagging little feeling that it was a bit easier to say that about the Diamonds than it is with the Pros. The updated TouchFLO 3D, the utterly revamped exter...
0%
Pocketnow.com
Updated:
2011-07-31 12:34:43
If youre looking for the most comprehensive HTC Touch Pro 2 review on the internet, youve come to the right place. The device in question is possibly the most highly anticipated Windows Mobile device of all time. It marks the return of the tiltin...
Good Topnotch build quality, Best in class keyboard, The tilting screen is back!, NOT a fingerprint magnet (gasp), Snappy performance, Almost capacitivelike screen sensitivity, Rapidfast screen rotation, Gorgeous display with good outdoor visibility, Innovativ...
Bad Battery life could be better, Screen doesnt tilt as much as TyTN II, No flash on camera makes for poor low light shots, No 3.5mm headphone jack or converter included, microSD slot is under battery cover, No hardware button for camera, Inbuilt video player...
Bottom line This is the best Windows Mobile phone that money can buy IF you need a hardware keyboard. If you dont need a keyboard, then the Touch HD or Diamond2 may be a better fit, or heck, the Omnia may even do the trick for you. But if you want the most ro...
90%
wirelessinfo.com
Updated:
2011-07-31 12:34:43
HTC announced the HTC Touch Pro2 at Mobile World Congress last week and we got to handle the sleek new bundle of Windows Mobile goodness in a 1-to-1 meeting at their hospitality suite to bring you this first impressions review. The Touch Pro2 features...
Bottom line The Windows Mobile platform has been around for a while and were looking forward to seeing version 6.5, hoping it will bring us more intuitiveness and stability. Were pleased to see that HTC is already thinking ahead with adjustments to the interface...
0%
techworld.com
Updated:
2011-07-31 12:34:43
he HTC Touch Pro2 is a 3G (third-generation) smartphone with a 3.6in touchscreen that uses a customised version of Microsoft's Windows Mobile 6.1 operating system.The design of the HTC Touch Pro2 is as visually stunning as the 480x800 widescreen VGA r...
Bottom line With a better touchscreen and a tilt screen, the HTC Touch Pro2 is an improvement on its predecessor. It's fun to type on, has a solid audio setup and looks great...
0%
brighthub.com
Updated:
2011-09-14 20:07:57
The HTC Touch Pro2 sports a 3.15 MP Camera which is capable of capturing images at 2048 x 1536 pixels. It also has autofocus. If you prefer a better camera, you should go with the HTC Diamond2 instead. The camera interface is very intuitive and user f...
80%
Pocketnow.com
Updated:
2014-01-03 19:24:13
The Verizon version of the HTC Touch Pro 2 seems to sell out quite often and with good reason. Combining this year's most capable smartphone...
0%
skatter.com
Updated:
2014-01-03 19:24:13
Since the Apple iPhone debuted, there’s been a struggle for competing companies to produce a better do-it-all smart phone. After fairly successful sales of the original HTC Touch Pro, major contender HTC is back with the HTC Touch Pro2 on Sprint. After...
Bottom line Overall the HTC Touch Pro2 is a great phone for business users. It has many of the features to be a mobile office in your pocket. The most important aspect, calls sounded great and signal strength was stronger than on other Sprint devices. The build q...
0%
pcmag.com
Updated:
2014-01-03 19:24:13
Sometimes second-best just isn't quite good enough. Verizon's Touch Pro2 is the second-best of the four carrier models of this phone, after Sprint's. It's also Verizon's second-best Windows Mobile smartphone (after the smoother HTC Imagio) and their...
Good Enough screen and keyboard for any application. Classy looks. True world phone.
Bad Huge. Windows Mobile 6.1 is old.
Bottom line HTC's Touch Pro2 finds a good home on Verizon, with true world phone capabilities, a proper headphone jack, and top-notch voice quality in addition to its sublime QWERTY keyboard and super-sharp touch screen...
70%
Smartdevicecentral.com
Updated:
2014-01-03 19:24:13
Sometimes second-best just isn't quite good enough. Verizon's Touch Pro2 is the second-best of the four carrier models of this phone, after . It's also Verizon's second-best Windows Mobile smartphone (after the smoother ) and their second-best business...
Bottom line My 16GB SanDisk microSD card worked fine in the side-mounted slot, which was underneath the battery cover but didn't require removing the battery. MP3, AAC, and WMA music tracks sounded bright and clear over Motorola S9-HD Bluetooth headphones. WMV an...
0%
devhardware.com
Updated:
2014-01-03 19:24:13
Those in the business world in search of a new smartphone with do-it-all capabilities might want to give serious thought to the HTC Touch Pro2 from Sprint. The Touch Pro2 is a dual mode world phone that is great for travelers who want to avoid the hass...
0%
pocketpccentral.net
Updated:
2014-01-03 19:24:13
It’s been more than two years since T-Mobile released a new touchscreen Windows Mobile smartphone. That device, the T-Mobile Wing, was one of the first handhelds in the U.S. to ship with Windows Mobile 6 onboard. But the smartphone offer...
Bottom line T-Mobile set the bar pretty low with the Wing. With that device as a baseline, the T-Mobile Touch Pro2 hits it out of the park. Judged alone, the Pro2 is very good for a Windows Mobile device, but I’d give the phone higher marks if its TouchFLO UI...
33%
mobiletechreview.com
Updated:
2014-01-03 19:24:13
HTC’s Touch Pro2 is certainly going strong. It’s offered by many of the world’s carriers, and by three out of four major US carriers (update: AT&T now offers it too as the HTC Tilt 2). During the summer of 2009 we reviewed the T-Mobile Touch Pro2, fir...
Good Lowest price Touch Pro2 in the US.
Bad Large and heavy.
Bottom line The Touch Pro2 is one of the best smartphones on the market for 2009. Though we like Sprint's streaming multimedia services best among the unlocked, T-Mobile, Sprint and Verizon versions of the Touch Pro2 we've reviewed so far, the Verizon version...
90%
brighthand.com
Updated:
2014-01-03 19:24:14
One of HTC's latest devices is the HTC Touch Pro2, a slider phone with a large display, full QWERTY keyboard, Wi-Fi and Bluetooth wireless networking, plus a 3.2 megapixel camera. It's available from Sprint for $350 with a two year contract, or $600 wi...
Bottom line One of HTCs latest devices is the HTC Touch Pro2, a slider phone with a large display, full QWERTY keyboard, Wi-Fi and Bluetooth wireless networking, plus a 3.2 megapixel camera. Its available from Sprint for $350 with a two year contract, or $600 w...
0%
techreviewsource.com
Updated:
2014-01-03 19:24:14
The T-Mobile has been a fairly popular phone that performs really well and has a large touch screen, a QWERTY keyboard, and multimedia features. The new Sprint version of the Touch Pro2 offers other features, including a headphone jack and update...
Good Large touchscreen display, Large QWERTY keyboard, Opera Mobile & Other Software...
Bad Windows Mobile 6.1 hinders performance slightly...
90%
mobiletechreview.com
Updated:
2014-01-03 19:24:14
When we reviewed the first Touch Pro2 several months ago, we loved what we saw and couldn't wait to see US versions. T-Mobile was first to the US market with the T-Mobile Touch Pro2 and it proved as solid a device as the unlocked version of our first...
Good TouchFLO 3D, huge display and excellent keyboard.
Bad Pricey, large and heavy.
Bottom line The HTC Touch Pro2 continues to impress us, this time on Sprint and all the better for their Sprint TV service and fast EVDO Rev. A data connection. We appreciate the addition of a 3.5mm stereo jack and the wider array of speakerphone holes for louder...
90%
mobilitytoday.com
Updated:
2014-01-03 19:24:14
Sprint HTC Touch Pro2 features a large 3.6-inch WVGA variable-angle tilting touch screen and an ultra-wide, slide-out keyboard that is larger than its predecessor. Touch Pro2s high-speed connectivity over Sprints 3G network (EVDO Rev. A) with Wi-Fi and...
0%
pcmag.com
Updated:
2014-01-03 19:24:14
HTC takes the best Windows Mobile phone available today and makes it even better with the Sprint version of the HTC Touch Pro2. Like the T-Mobile version of this phone, the Touch Pro2 is a powerful device with a huge touch screen and a roomy five-ro...
Good Roomy keyboard. Great screen. World phone. Very good media player. Lots of included software. Gorgeous new address book, calendar, dialer, and home screen applications.
Bad Windows Mobile 6.1 is still pretty old. GPS had trouble locking in. Push e-mail kills the battery.
Bottom line The HTC Touch Pro2 is the Cadillac Escalade of smartphones: huge, with almost every feature you can think of. Even better, Sprints version fixes many of the T-Mobile versions flaws...
80%
Pocketnow.com
Updated:
2014-01-03 19:24:14
T-Mobile USA's last attempt at a Windows Mobile Professional device was the Wing which was released in May of 2007. That's a really long time ago, and even at that time it was based on the Herald device which was very obsolete at release time to b...
Good Tilting screen for tabletop display, Best slideout keyboard ever, Gorgeous, big screen, High speed 3G data access on TMobile's Network, Plenty of memory and speed, Awesome speakerphone features, Straight talk conference calling enhancement...
Bad TouchFLO 3D software and menus are not keyboard accessible, Nonstandard Bluetooth software may cause incompatibilities, Conference calling is limited to two people, Big and heavy relative to the Dash 3G, Very few hardware navigation buttons...
Bottom line The T-Mobile Touch Pro2 would have been perfect if HTC had put any thought into hardware key usability, which is absolutely necessary on a device with a keyboard especially when the screen tilts up and becomes difficult to touch. Actually, take th...
90%
pcmag.com
Updated:
2014-01-03 19:24:14
The HTC Touch Pro2 for T-Mobile is the best Windows Mobile 6.1 phone on the market. It could even be the best possible Windows Mobile 6.1 phone. But while its address book is a work of art and it would make a great addition to any Microsoft Exchange...
Good Solid build. Good call quality. Great calling features. Gorgeous new address book, calendar, dialer, and home screen applications.
Bad If you dig too far down, its Windows Mobile 6.1. Using headphones requires embarrassing dongle. Jerky video playback.
Bottom line The HTC Touch Pro2 is a terrific business communicator, even if it falls short in media playback and has a somewhat inconsistent interface...
80%
mobiletechreview.com
Updated:
2014-01-03 19:24:14
Ahhh, it's nice to see this old friend back. Back in June 2009 we reviewed the excellent unlocked GSM import version of the HTC Touch Pro2 and fell in love. And now, T-Mobile is the first to bring this smartphone to US shores complete with US 3G. And...
Good Very high resolution touch screen, TouchFLO 3D user interface, 3G.
Bad Large and heavy.
Bottom line Like Windows Mobile or need a serious business phone? Have an ancient and underpowered T-Mobile Wing? Then run to your nearest T-Mobile dealer and get this phone! That is, if you can afford it. The economy has put a crimp in everyone's wallet and $349...
90%
engadget.com
Updated:
2014-01-03 19:24:14
Followers, fans, and casual observers of HTC alike all know that when the company launches a new landscape QWERTY model, it's a big deal. In fact, it's more than a big deal -- it's a Big Deal. Many describe it as the ultimate smartphone form factor, the p...
Bottom line For T-Mobile customers in the WinMo ecosystem, the Touch Pro2 is a dream come true if for no other reason than the fact that it replaces the ancient Wing, a phone that heroically served the retail lineup well past its prime. Beyond that, though, the Touch...
0%
technouptodate.com
Updated:
2014-01-03 19:24:14
The HTC Touch Pro2 for T-Mobile is the best Windows Mobile 6.1 phone on the market. It could even be the best possible Windows Mobile 6.1 phone. But while its address book is a work of art and it would make a great addition to any Microsoft Exchange-ba...
Bottom line The Touch Pro2 is the pinnacle of Windows Mobile phones, and it makes a marvelous business communicator. But we still recommend the BlackBerry 8900 as our Editors Choice on T-Mobile, even though it has a lower-resolution screen and no 3G. Why? Consist...
80%
Laptopmag.com
Updated:
2014-01-03 19:24:14
The HTC Touch Pro2, the killer sequel to the already excellent HTC Touch Pro, brings back the tilted screen found in the original AT&T Tilt, and adds a few new features as well. With a large, comfortable keyboard, a gorgeous 3.6-inch display, and a ne...
Good Strong call quality, Excellent keyboard, High-resolution display, Straight Talk makes staying in touch easy, Good speakerphone...
Bad No 3.5mm headphone jack, Bulky design, Expensive...
Bottom line The HTC Touch Pro2 combines excellent hardware design with a first-class touch user interface, making it the most compelling Windows Mobile device yet. Although it costs $150 more than the sleeker iPhone 3G S, the Touch Pro2 is a powerhouse of a device...
80%
gizmodo.com
Updated:
2014-01-03 19:24:14
T-Mobile's take on the HTC Touch Pro2, a 3.6-inch-screened, slide-out-QWERTYed refresh to the company's flagship Windows Mobile phone. The price: $349 with a 2-year contract, after instant rebate, making it T-Mobile's most expensive phoneThe c...
0%