location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VL840AA laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VL840AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VL840AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962366639 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2013
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: one year limited
Long product name HP VL840AA laptop spare part Battery :
The long product name of HP VL840AA laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP BS06 Notebook Battery, 62 Wh, 11.1 V
More>>>
HP VL840AA laptop spare part Battery:
The official description of HP VL840AA laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Genuine HP Slim Fit Extended Life Notebook Batteries provide longer battery life for the on the go use. These batteries are designed to fit flush against the bottom of your Envy unit to maintain the sleek, slim appearance.
- Get added battery life, not added bulk. Genuine HP Slim Fit Extended Life Notebook Batteries are designed to fit flush with your Envy Notebook's sleek, slim design.
- Recharge fast, anytime, anywhere. Genuine HP Slim Fit Extended Life Notebook Batteries fully recharge whether your Notebook is on or off, and generally within two hours.
- Go unplugged for a long, long time. Genuine HP Slim Fit Extended Life Notebook Batteries will generally keep you working for up to 8 to 10 hours (6-cell and 9-cell slim-fit batteries). For specific battery life please see the Benchmark Report.
- Get the battery life you need for long flights, meetings, school courses, and car trips! Genuine HP Slim Fit Extended Life Notebook Batteries will keep you working up to 8 to 10 hours longer on the go.
- Designed to fit flush with your Envy Notebook, Genuine HP Slim Fit Extended Life Notebook Batteries are perfect for slim, sleek on-the-go computing.

Short summary description HP VL840AA laptop spare part Battery:
This short summary of the HP VL840AA laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP VL840AA, Battery

Long summary description HP VL840AA laptop spare part Battery:
This is an auto-generated long summary of HP VL840AA laptop spare part Battery based on the first three specs of the first five spec groups.

HP VL840AA. Type: Battery

Features
Type *
Battery
Product colour
Grey
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
11.1 V
Number of battery cells
6
Battery
Battery capacity
62 Wh
Weight & dimensions
Weight
665 g
Packaging data
Package weight
1.21 kg
Other features
Compatible products
HP ENVY 13-1000 HP ENVY 13-1100