HP logo

HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222043
Info modified on:
10 Jul 2023, 20:12:35
Warranty:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI:

HP Scanjet Enterprise 7000n Document Capture Workstation

HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI:

Improve workflow and boost productivity with a shared document capture workstation offering familiar manageability and advanced networking and security features, along with an easy-to-use touchscreen interface for everyday users.

Manage documents and workflows directly from this departmental document capture workstation.

• Streamline document workflows with this departmental document capture workstation. Use the large colour touchscreen display and built-in keyboard to view, verify and modify documents prior to sending them into the workflow – no need for a PC.


Robust security and easy network manageability with HP Web Jetadmin.

• Boost productivity and enable sharing with advanced networking and easy user interfaces. Enjoy the familiar manageability and robust security found on HP multi-function devices, including industry-leading HP Web Jetadmin network management software.


Fast, easy and reliable document capture with versatile document handling features.

• Scan documents at up to 40 ppm/80 ipm in black-and-white and greyscale; up to 35 ppm/70 ipm in colour. Reliably scan multiple document types and sizes with HP Precision Feed technologies – handle mixed stacks, even plastic ID cards.

Short summary description HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI:

HP Scanjet Enterprise 7000n Document Capture Workstation, 216 x 864 mm, 600 x 600 DPI, 48 bit, Sheet-fed scanner, CCFL, JPG, PDF, RTF, TIFF, TXT, XPS

Long summary description HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI:

HP Scanjet Enterprise 7000n Document Capture Workstation. Maximum scan size: 216 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner. Light source: CCFL, Scan file formats: JPG, PDF, RTF, TIFF, TXT, XPS, Internal memory: 512 MB. Auto document feeder (ADF) input capacity: 50 sheets. Auto Document Feeder (ADF) media weight: 49 - 120 g/m², Maximum scan area (ADF): 216 x 864 mm, Minimum scan area (ADF): 52 x 74 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.