location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG MSP-300 portable/party speaker Stereo portable speaker Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSP-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSP-300
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2018 16:15:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG MSP-300 portable/party speaker Stereo portable speaker Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stereo portable speaker Soundbar Silver
  • - Wired 3.5 mm connector
  • - Amplifier
  • - 7 h
Long product name LG MSP-300 portable/party speaker Stereo portable speaker Silver :
The long product name of LG MSP-300 portable/party speaker Stereo portable speaker Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MSP-300 Mobile Phone Accessories
More>>>
LG MSP-300 portable/party speaker Stereo portable speaker Silver:
The official description of LG MSP-300 portable/party speaker Stereo portable speaker Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With LG MSP-300 portable stereo speakers, you can play all your favourite mobile music in crystal-clear sound. Simply connect the speakers to your mobile phone with the 3.5mm headphone jack, and rock out for up to seven hours. Not only do these portable speakers sound fantastic and look great, they’re affordable. You’ve gotta love the sound of that.

Short summary description LG MSP-300 portable/party speaker Stereo portable speaker Silver:
This short summary of the LG MSP-300 portable/party speaker Stereo portable speaker Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG MSP-300, 2.0 channels, Wired, Stereo portable speaker, Silver, Soundbar, Mobile phone/Smartphone

Long summary description LG MSP-300 portable/party speaker Stereo portable speaker Silver:
This is an auto-generated long summary of LG MSP-300 portable/party speaker Stereo portable speaker Silver based on the first three specs of the first five spec groups.

LG MSP-300. Audio output channels: 2.0 channels. Connectivity technology: Wired. Product type: Stereo portable speaker, Product colour: Silver, Product design: Soundbar. Recommended usage: Mobile phone/Smartphone. Amplifier: Built-in

Loudspeakers
Audio output channels
2.0 channels
Number of drivers
2
Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth *
No
3.5 mm connector *
Yes
Headphone out
Yes
Design
Product type *
Stereo portable speaker
Product design
Soundbar
Product colour *
Silver
On/off switch
Yes
Performance
Recommended usage *
Mobile phone/Smartphone
Amplifier
Amplifier
Built-in
Power
Power source type
Battery
Battery life (max)
7 h
Weight & dimensions
Width
122.8 mm
Depth
52 mm
Height
46.3 mm
Weight *
140 g
Packaging content
Quick start guide
Yes
Other features
Dimensions (WxDxH)
52 x 46.3 x 122.8 mm