location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MicroSaver® Chassis Lock - Single Key

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kensington MicroSaver® Chassis Lock - Single Key
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64603WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896646037 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington MicroSaver® Chassis Lock - Single Key
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key Kensington
  • - T-Bar
  • - Steel
  • - Multicolour, White
Warranty: Limited Lifetime
Long product name Kensington MicroSaver® Chassis Lock - Single Key :
The long product name of Kensington MicroSaver® Chassis Lock - Single Key. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington MicroSaver® Chassis Lock - Single Key
More>>>
Kensington MicroSaver® Chassis Lock - Single Key:
The official description of Kensington MicroSaver® Chassis Lock - Single Key as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington MicroSaver® Chassis Lock with Master Key access for supervisors prevents unwanted access to the components of your desktop computers. By locking down the chassis, it secures the valuable components inside, such as the CPU, memory, and graphics card. What's more, by foiling hard drive theft, the MicroSaver® Chassis Lock also prevents the theft of critical data.

Hidden Pin™ technology ensures tubular locks cannot be picked offering the highest level of security
Tamper Evident™ technology alerts you that someone has tried to steal your device
Anti-Shear™ technology protects against intrusion by force
Tough, stainless steel components
T-Bar™ locking mechanism provides superior strength and theft protection
Custom keyed options available
Tamper-evident feature goes into lockdown mode and displays a red dot if tampered with
Protect business technology with Single Keyed locks that are only accessible with one master key for ultimate control and access

Short summary description Kensington MicroSaver® Chassis Lock - Single Key:
This short summary of the Kensington MicroSaver® Chassis Lock - Single Key data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington MicroSaver® Chassis Lock - Single Key, Kensington, Round key, Steel, Multicolour, White

Long summary description Kensington MicroSaver® Chassis Lock - Single Key:
This is an auto-generated long summary of Kensington MicroSaver® Chassis Lock - Single Key based on the first three specs of the first five spec groups.

Kensington MicroSaver® Chassis Lock - Single Key. Product colour: Multicolour, White, Lock type: Round key, Cable lock slot type: Kensington. Package weight: 60 g, Package dimensions (WxDxH): 180 x 25 x 185 mm

Features
Product colour *
Multicolour, White
Lock type *
Round key
Cable lock slot type
Kensington
Cable lock security features
T-Bar
Features
Material
Steel
Packaging data
Package weight
60 g
Package dimensions (WxDxH)
180 x 25 x 185 mm
Country Distributor
Polska 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)