location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7760 Photo Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 7760 Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3060A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736673488 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2007
Product end of life date
Bullet Points HP Photosmart 7760 Photo Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Every photo will look sharp with true-to-life photo quality in six-ink color printing right from the printer. Use your computer to get truly great photos and documents with laser-quality black text and up to 4800-optimized dpi color.[1]
  • - The integrated 1.8-inch image LCD allows previewing, selecting, and printing of photos to share - right from the printer - no computer required.
  • - Built-in digital camera memory card slots provide fast, easy downloading, and printing of digital photos. Simply slip camera memory card into a compatible slot, select photos, and print without using a computer. Front-panel buttons make it easy.
  • - Print standard-size borderless photos without trimming or tear tabs. Plus, the included paper tray accommodates enough 4 x 6-inch photo paper for up to 20 photos - no tray swapping. Standard-size paper tray holds up to 100 sheets of plain paper.
  • - Add color to everything from letters to presentations - perfect for vibrant, professional-quality documents too! Use optional black print cartridge for laser-quality text and get the best print-type for the job - from draft to high-quality best mode.
  • - Print photos that resist fading twice as long as most traditional photographs. Using HP Premium Plus Photo paper in six-ink printing modes, printed digital photos resist fading up to 73 years.[2]
Warranty: One-year limited hardware warranty backed by HP Customer Care, service and technical support; one-year technical phone support; (warranties can vary in European countries where legal requirements require a longer warranty period)
Long product name HP Photosmart 7760 Photo Printer :
The long product name of HP Photosmart 7760 Photo Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 7760 Photo Printer
More>>>
HP Photosmart 7760 Photo Printer:
The official description of HP Photosmart 7760 Photo Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True-to-life borderless photo printing with front-panel LCD and more. With six-ink color printing or up to 4800-optimized dpi. Great for everyday printing!

Short summary description HP Photosmart 7760 Photo Printer:
This short summary of the HP Photosmart 7760 Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 7760 Photo Printer

Long summary description HP Photosmart 7760 Photo Printer:
This is an auto-generated long summary of HP Photosmart 7760 Photo Printer based on the first three specs of the first five spec groups.

HP Photosmart 7760 Photo Printer

True-to-life photo quality

Up to 6-ink color printing or up to 4800-optimized dpi¹

Preview, select, and print

Preview, edit and enhance photos using 1.8-inch color LCD and top panel buttons.

Print photos without a PC

Print photos without a PC—from memory card slots and the HP photo proof sheet.
Memory card slot support.
Use HP’s photo proof sheet to select and print the photos.

Source Testseek summary Average rating
Reviews
Updated:
2017-09-21 01:20:16
Uk has collected 4 expert reviews for HP Photosmart 7760 Photo Printer and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-09-21 01:20:14
HPs Photosmart 7760 delivers great photo quality and is moderately priced. In addition, its well-equipped to print photos from memory cards or directly from a digital camera.
80%
Digitaltrends.com
Updated:
2017-09-21 01:20:16
This flexible and attractive printer easily accommodates the needs of most home or small office users.
90%