location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 2050 LFF disk array Rack (2U) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 2050 LFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1J06A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054444087245 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 10:49:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years
Long product name HPE MSA 2050 LFF disk array Rack (2U) Black, Silver :
The long product name of HPE MSA 2050 LFF disk array Rack (2U) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HPE MSA 2050 LFF Disk Enclosure
More>>>
Short summary description HPE MSA 2050 LFF disk array Rack (2U) Black, Silver:
This short summary of the HPE MSA 2050 LFF disk array Rack (2U) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA 2050 LFF, 3.5", 18.4 kg, Rack (2U), Black, Silver

Long summary description HPE MSA 2050 LFF disk array Rack (2U) Black, Silver:
This is an auto-generated long summary of HPE MSA 2050 LFF disk array Rack (2U) Black, Silver based on the first three specs of the first five spec groups.

HPE MSA 2050 LFF. Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: SSD, Supported storage drive interfaces: SAS. Width: 572 mm, Depth: 447 mm, Height: 89 mm, Weight: 18.4 kg. Product colour: Black, Silver

Brand Image Product code Product Stock Price from
HPE

HPE MSA 2050 SAN disk array Rack (2U) Black, Silver
(show image)
Q1J79A#0D1 MSA 2050 SAN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2052 SAN disk array 1.6 TB Rack (2U)
(show image)
Q1J02A#0D1 MSA 2052 SAN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2050 SAN disk array Rack (2U)
(show image)
Q1J00A#0D1 MSA 2050 SAN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2050 SAN disk array Rack (2U)
(show image)
Q1J00AR-RENEW MSA 2050 SAN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2050 SAN disk array Rack (2U)
(show image)
Q1J00AR MSA 2050 SAN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2052 SAN disk array 1.6 TB Rack (2U)
(show image)
Q1J02A MSA 2052 SAN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2050 SAN disk array Rack (2U)
(show image)
Q1J00A MSA 2050 SAN 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2050 SAN disk array Rack (2U) Black, Silver
(show image)
Q1J79A MSA 2050 SAN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)