Epson logo

Epson SureColor SC-S40600

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195336
Info modified on:
30 May 2023, 12:10:18
Bullet Points Epson SureColor SC-S40600:
  • - Precise and accurate printing: Class-leading AD-ATC system and sophisticated media feeding
  • - Superior-quality results: Latest generation PrecisionCore TFP printhead and UltraChrome GS3 inks
  • - Range of creative applications: Print on substrates including clear film, vinyl, canvas and photographic paper
  • - Maximise productivity: Automated printhead maintenance and guard plate; ink mist collection system
  • - Exceptional service and support: Two year warranty as standard with extended options available
Long product name Epson SureColor SC-S40600:

SureColor SC-S40600

Epson SureColor SC-S40600:

Precision
Production with unrivalled accuracy thanks to a sophisticated substrate handling system for class-leading performance. Featuring a highly advanced auto-tension control (AD-ATC) system, wide-diameter feed rollers and anti-static flexible pressure rollers to optimise grip feed and accuracy.

Quality
Featuring the latest generation Epson PrecisionCore TFP printhead, the SC-S40600 produces outstanding output with superb colours and clarity. Working in tandem with new formulation Epson UltraChrome GS3 inks, users can produce a wide range of highly accurate colours. Improving the quality on a range of substrates is possible thanks to the printers’ Precision Dot high-quality mode.

Productivity
Automated printhead maintenance and an ink mist collection system help ensure continued printing for maximum uptime.

Service and support
If a problem does arise, Epson has it covered with a two-year warranty as standard. For those who want to benefit from Epson’s exceptional service and support for longer, extended warranty options are also available.

Short summary description Epson SureColor SC-S40600:

Epson SureColor SC-S40600, Inkjet, 1440 x 1440 DPI, ESC/P-R, Black, Cyan, Yellow, Magenta, 700 ml, PrecisionCore™ TFP

Long summary description Epson SureColor SC-S40600:

Epson SureColor SC-S40600. Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: 625 x 1625 mm, Media thickness: 0.1 - 1 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Blue, Grey, Display: LCD, Display diagonal: 6.91 cm (2.72"). Power consumption (PowerSave): 330 W, Power consumption (standby): 12 W, Power consumption (typical): 480 W

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.