location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Magic keyboard Universal Bluetooth QWERTY Danish White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQ052DK/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198383273 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2023 14:22:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Magic keyboard Universal Bluetooth QWERTY Danish White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - Bluetooth
  • - QWERTY Danish
  • - Full-size (100%) Numeric keypad
  • - White
Long product name Apple Magic keyboard Universal Bluetooth QWERTY Danish White :
The long product name of Apple Magic keyboard Universal Bluetooth QWERTY Danish White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magic Keyboard with Numeric Keypad
More>>>
Short summary description Apple Magic keyboard Universal Bluetooth QWERTY Danish White:
This short summary of the Apple Magic keyboard Universal Bluetooth QWERTY Danish White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Magic, Full-size (100%), Wired & Wireless, Bluetooth, QWERTY, White

Long summary description Apple Magic keyboard Universal Bluetooth QWERTY Danish White:
This is an auto-generated long summary of Apple Magic keyboard Universal Bluetooth QWERTY Danish White based on the first three specs of the first five spec groups.

Apple Magic. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired & Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 10:20:59
Uk has collected 3 expert reviews for Apple Magic keyboard Universal Bluetooth QWERTY Danish White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
thetechreviewer.com
Updated:
2019-12-07 10:22:19
Deciding which are the best accessories to invest in for your MacBook or MacBook Pro is not the most straightforward decision for a lot of our readers. However, our staff have owned many generations of Apple laptops over the years and have grown to learn...
0%
Country Distributor
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)