location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#33 Colour Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18CX033B
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:52:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Long product name Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow :
The long product name of Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

33 Colour Print Cartridge
More>>>
Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
The official description of Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

#33 Color Print Cartridge is ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do.
#33 Color Print Cartridge provides occasional users with the capacity and yield best adapted to their occasional printing needs.

Compatibilities: X5250, X3330, P4350, P6350, X5270, Home Copier Plus, P6250, X7170, X3350, X8350, X7350, X7310, X5470, X5470 Business Edition, X8350 Business Edition, X7350 Business Edition, Z815, P915, P315, P450.

Short summary description Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #33 Colour Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark #33 Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark #33 Colour Print Cartridge. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
X5250, X3330, P4350, P6350, X5270, Home Copier Plus, P6250, X7170, X3350, X8350, X7350, X7310, X5470, X5470 Business Edition, X8350 Business Edition, X7350 Business Edition, Z815, P915, P315, P450
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Printing material shelf life
2 year(s)
Weight & dimensions
Width
70 mm
Depth
38 mm
Height
98 mm
Weight
50 g
Country Distributor
Polska 1 distributor(s)