location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X651de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16M1657
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Mono copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 45.4 kg
Warranty: 1-Year Onsite Service, Next Business Day
Long product name Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm :
The long product name of Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X651de MFP, Laser, 43ppm, A4, 1200 x 1200, 256MB, Colour Scanning, Copying, Network Scanning, Printing
More>>>
Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm:
The official description of Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X652de packs more benefits than ever into a high-performance, space-saving multifunction laser. Power up your workgroup with reliable, ultra-fast printing and copying. Boost productivity with superior colour-scanning capabilities and efficient workflow solutions. And experience smart, new ways to lower costs while reducing the environmental impact of printing.

- Includes print, copy and scan functions.
- Up to 43 ppm, as fast as 8 seconds to first page.
- Customisable 7” colour touch screen.
- Recommended monthly volume: 3,000 to 20,000 pages.
- 650-sheet standard input, 550-sheet output capacity.
- Ships with 7,000-page Return Program Print Cartridge.
- Lexmark High Yield Print Cartridges available (25,000 pages).
- High-speed faxing.

Short summary description Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X651de, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Lexmark X651de. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Duplex print speed (black, normal quality, A4/US Letter)
29 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
43 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Folio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Processor frequency
600 MHz
Performance
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
56 dB
Sound power level (standby)
29 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating temperature (T-T)
60 - 90 °F
Certificates
Certification
Blue Angel (RAL-UZ-122), CE Class A, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class A, EN 55024, CISPR 22 Class A, IEC 60320, GS (TÜV), EN 60825-1, ACMA A-tick mark Class A, AS/NZS 60950-1, EK Mark, KCC MIC Mark, CCC Class A, UL AR, CS, TÜV Rh
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
45.4 kg
Other features
Standard input trays
2
Networking features
Fast Ethernet
Dimensions (WxDxH)
548 x 611 x 755 mm
Image scaling/enlargement range
25 - 400 %
Maximum internal memory
1.28 GB
Compatible operating systems
Apple Mac OS X, Apple Mac OS 9.x, Linpus Linux Desktop 9.2, 9.3, Red Hat Enterprise Linux WS 3.0, 4.0, 5.0, SUSE Linux Enterprise Server 8.0, 9.0, 10.0, SUSE Linux Enterprise Desktop 10, openSUSE 10.2, 10.3, 11.0, Linspire Linux 6.0, Debian GNU/Linux 4.0, Red Flag Linux Desktop 5.0, 6.0, Ubuntu 7.10, Ubuntu 8.04 LTS, Microsoft Windows 2000, Microsoft Windows XP, Microsoft Windows Server 2003, Microsoft Windows XP x64, Microsoft Windows Server 2003, Microsoft Windows 2000 Server, Microsoft Windows Server 2003 x64, Microsoft Windows Vista, Microsoft Windows Vista x64, Microsoft Windows Server 2008, Microsoft Windows Server 2008 x64, Novell Open Enterprise Server, Netware + NDS, iPrint / Novell Distributed Print Services (NDPS), Novell NetWare 5.x, 6.x iPrint / Novell, Distributed Print Services (NDPS), Sun Solaris SPARC 8, 9, 10, Sun Solaris x86 10, HP-UX 11.11, 11.23, 11.31, IBM AIX 5.2, 5.3, 6.1, IBM iSeries / IBM AS/400 Systems + TCP/IP + OS/400 V3R1.
Finishing option
No
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
735 x 700 x 1020 mm