location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P461
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002706
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 11:37:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels 500 cd/m²
  • - 16 ms
Long product name NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black :
The long product name of NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P461
More>>>
Short summary description NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black:
This short summary of the NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC P461, Digital signage flat panel, 116.8 cm (46"), 1920 x 1080 pixels

Long summary description NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black:
This is an auto-generated long summary of NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

NEC P461. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:45:45
Uk has collected 1 expert review for NEC P461 Digital signage flat panel 116.8 cm (46") 500 cd/m² Full HD Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 00:45:45
Last week fellow TrustedReviews writer Gordon took the wind out of many big AV brand sails by passionately railing against the growing 'Smart TV' trend . And his extremely lucid article was then followed by a truly startling show of supportive comments fr...
70%
Brand Image Product code Product Stock Price from
NEC

NEC P401 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black
(show image)
60002701 P401 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC LCD4020 Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Silver
(show image)
60002257 LCD4020 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)