location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Universal AC Adaptor 75W/19V 3pin power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal AC Adaptor 75W/19V 3pin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3715E-1AC3 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:26:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Universal AC Adaptor 75W/19V 3pin power adapter/inverter Black :
The long product name of Toshiba Universal AC Adaptor 75W/19V 3pin power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal AC Adaptor 75W/19V 3pin
More>>>
Short summary description Toshiba Universal AC Adaptor 75W/19V 3pin power adapter/inverter Black:
This short summary of the Toshiba Universal AC Adaptor 75W/19V 3pin power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Universal AC Adaptor 75W/19V 3pin, 50/60 Hz, 75 W, 19 V, 3.95 A, Black, 310 g

Long summary description Toshiba Universal AC Adaptor 75W/19V 3pin power adapter/inverter Black:
This is an auto-generated long summary of Toshiba Universal AC Adaptor 75W/19V 3pin power adapter/inverter Black based on the first three specs of the first five spec groups.

Toshiba Universal AC Adaptor 75W/19V 3pin. Input frequency: 50/60 Hz, Output power: 75 W, Output voltage: 19 V. Product colour: Black. Weight: 310 g. Dimensions (WxDxH): 127 x 30.5 x 51 mm

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA50065 power adapter/inverter Indoor 75 W Black
(show image)
MBA50065 MBA50065 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)