HP logo

HP LaserJet Color 500-sheet Paper Tray

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
603834
Info modified on:
12 Nov 2024, 10:48:38
Warranty:
One-year commercial warranty
Long product name HP LaserJet Color 500-sheet Paper Tray:

Color LaserJet 500-sheet Paper Tray

Short summary description HP LaserJet Color 500-sheet Paper Tray:

HP LaserJet Color 500-sheet Paper Tray, LaserJet CP5225, 500 sheets, Black, Green, Business, 546 mm, 562 mm

Long summary description HP LaserJet Color 500-sheet Paper Tray:

HP LaserJet Color 500-sheet Paper Tray. Compatibility: LaserJet CP5225, Maximum capacity: 500 sheets, Product colour: Black, Green. Width: 546 mm, Depth: 562 mm, Height: 132 mm. Package width: 703 mm, Package depth: 719 mm, Package height: 281 mm. Pallet gross weight: 132 g, Pallet dimensions (W x D x H): 721 x 766 x 2378 mm, Pallet dimensions (W x D x H) (imperial): 711.2 x 762 x 2387.6 mm (28 x 30 x 94")

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.