location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH022A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH022A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH022A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412013047 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:56:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP CH022A printing film :
The long product name of HP CH022A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-pack Everyday Matte Polypropylene, 120 g/m2, 610 mm x 30.5 m (24 in x 100 ft)
More>>>
HP CH022A printing film:
The official description of HP CH022A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce high-impact signs with this versatile, durable, and recyclable matte polypropylene film. This tear-resistant substrate is easy to use and handle, and is ideal for both indoor and outdoor applications.

Experience the versatility and value of recyclable HP Everyday Matte Polypropylene. Produce prints with vibrant color and eye-catching image quality across a wide range of indoor and outdoor applications. Maintain peak productivity with this tear-resistant film that enables easy handling. And deliver durable prints that achieve indoor, in-window display permanence up to 6 months; outdoor display permanence up to 3 months.

- Produce retail and POP signage and event displays with vibrant color and eye-catching image quality. This matte polypropylene provides excellent versatility and value across a wide range of indoor and outdoor applications. And it's recyclable.
- Whether you want to create a photo-realistic poster, an eye-catching banner or a wide range of graphics applications, this polypropylene material provides excellent indoor and outdoor versatility. Optimized for Original HP pigment-based inks and compatible with HP dye-based inks, HP Everyday Matte Polypropylene delivers excellent color vibrancy and consistent results and is an ideal choice for a wide range of applications from POP displays to banners, posters, and more. Take advantage of the value offered by HP Everyday Matte Polypropylene. You get excellent performance at a lower cost than HP Matte Polypropylene. And you get versatility across a variety of durable indoor and outdoor applications. HP Everyday Matte Polypropylene is recyclable through the HP Large-format Media take-back program. Simply pack up eligible printing materials. HP picks up the shipping expense and handles sorting and recycling.
- Maintain peak productivity. HP Everyday Matte Polypropylene is easy to use and handle, whether you're doing a quick print run or large production runs. Post-print processing is smooth and easy with this tear-resistant substrate.
- Maintain peak productivity all the way through post-print processing. HP Everyday Matte Polypropylene provides excellent tear resistance, enabling easy handling. To keep your workflow running smoothly, we design the entire HP printing system together—including Original HP printing materials, HP ink formulations, and HP Designjet printing systems—to provide reliable, trouble-free printing.
- To provide durable, long-lasting prints, Original HP printing materals are designed together with Original HP ink formulations. Prints achieve indoor, in-window display permanence up to 6 months; outdoor display permanence up to 3 months.
- Take assurance that your output will perform for the duration of the campaign. Prints displayed indoors, in-window achieve up to 6 months display permanence. Outdoor prints achieve up to 3 months display permanence. HP Everyday Matte Polypropylene provides durable prints with excellent color vibrancy, ideal for eye-catching retail and POP signage as well as trade show and event displays.

Short summary description HP CH022A printing film:
This short summary of the HP CH022A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP CH022A, Matte, 120 g/m², 8 µm, 96%, 1 year(s), 11 min (23°C, 50% RH)

Long summary description HP CH022A printing film:
This is an auto-generated long summary of HP CH022A printing film based on the first three specs of the first five spec groups.

HP CH022A. Finish type: Matte, Print media weight: 120 g/m², Printing media thickness: 8 µm. Size (imperial): 28.6 cm (11.2"), Weight: 5.25 kg, Dimensions (WxDxH): 286 x 146 x 673 mm. Package dimensions (WxDxH): 286 x 146 x 673 mm, Package weight: 6.3 kg. Products per pallet: 84 pc(s), Pallet gross weight: 544.8 kg. Package dimensions (W x D x H): 285.8 x 146.1 x 673.1 mm (11.2 x 5.75 x 26.5")

Features
Finish type
Matte
Print media weight
120 g/m²
Printing media thickness
8 µm
Printing material opacity
96%
Printing material shelf life
1 year(s)
Drying time printing media
11 min (23°C, 50% RH)
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Size (imperial)
28.6 cm (11.2")
Weight
5.25 kg
Dimensions (WxDxH)
286 x 146 x 673 mm
Packaging data
Package dimensions (WxDxH)
286 x 146 x 673 mm
Package weight
6.3 kg
Packaging data
Package dimensions (W x D x H)
285.8 x 146.1 x 673.1 mm (11.2 x 5.75 x 26.5")
Technical details
Maximum roll length
30.5 m
Quantity per box
2 pc(s)
Printing material lamination
Cold
Printing material waterfastness
Yes
Printing media gloss level
2.5 +/-1
Tear strength
10.36 N
Printing material brightness
> 101%
Fade-resistance note (indoor commercial window)
6 months
Tensile strength
10.36 N
Logistics data
Pallet dimensions (W x D x H)
1050 x 1380 x 1880 mm
Products per pallet
84 pc(s)
Pallet dimensions (W x D x H) (imperial)
1049.8 x 1380 x 1879.6 mm (41.3 x 54.3 x 74")
Pallet gross weight
544.8 kg
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)