location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Spiel des Wissen Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spiel des Wissen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Original
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19498 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194980
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Spiel des Wissen Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Spiel des Wissen
  • - Trivia Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
  • - Critical thinking training, Logical thinking training
More>>>
Short summary description Spiel des Wissen Original:
This short summary of the Spiel des Wissen Original data-sheet is auto-generated and uses the product title and the first six key specs.

Spiel des Wissen Original, Board game, Trivia, 8 yr(s), Family game

Long summary description Spiel des Wissen Original:
This is an auto-generated long summary of Spiel des Wissen Original based on the first three specs of the first five spec groups.

Spiel des Wissen Original. Product type: Board game, Genre: Trivia, Recommended age (min): 8 yr(s), Family game

Features
Game name
Spiel des Wissen
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (max)
45 min
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
German
Game rule language
German
Number of cards
252 pc(s)
Genre *
Trivia
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product colour
Multicolour
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01/08/2017
Country of origin
Netherlands
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Weight
1.14 kg
Width
320 mm
Depth
80 mm
Height
260 mm
Packaging data
Package width
260 mm
Package depth
320 mm
Package height
80 mm
Packaging data
Package weight
1.14 kg
Package volume
6656 cm³
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Number of dices
1
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Number of game pawns
6
Sticker sheet
No
Score sheet included
No
Packaging content
1 double sided game board, 1 dice, 6 playing pieces, 36 planet rings, 252 cards, game rules
Safety warning
Not for children 0-3 years
Yes
EU TSD language
German
EU TSD warning
No warning applicable
Supplier features
Number of packages
1
Suitable only for adults
No
Packaging languages (ISO 639 format)
German
Manual languages (ISO 639 format)
German
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
311.5 kg
Master (outer) cases per pallet
42 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
252 pc(s)
Master (outer) case width
510 mm
Master (outer) case length
320 mm
Master (outer) case height
260 mm
Master (outer) case tare weight
48 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
42432 cm³
Master (outer) case gross weight
7.42 kg