location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Speelkwartiertje Jumbolino Card Game Collectible

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Speelkwartiertje
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jumbolino
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12215
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126122150
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jumbo Speelkwartiertje Jumbolino Card Game Collectible
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Collectible Card Game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Jumbo Speelkwartiertje Jumbolino Card Game Collectible:
This short summary of the Jumbo Speelkwartiertje Jumbolino Card Game Collectible data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Speelkwartiertje Jumbolino, Card Game, Collectible, 4 yr(s)

Long summary description Jumbo Speelkwartiertje Jumbolino Card Game Collectible:
This is an auto-generated long summary of Jumbo Speelkwartiertje Jumbolino Card Game Collectible based on the first three specs of the first five spec groups.

Jumbo Speelkwartiertje Jumbolino. Product type: Card Game, Genre: Collectible, Recommended age (min): 4 yr(s)

Features
Game modes
Multiplayer
Non-competitive game
No
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
4 yr(s)
Genre *
Collectible
Country of origin
Netherlands
Packaging data
Package width
180 mm
Package depth
40 mm
Package height
180 mm
Package weight
250 g
Package volume
1296 cm³
QR code
No
Package type
Box
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
405 kg
Master (outer) cases per pallet
135 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
1620 pc(s)
Master (outer) case width
260 mm
Master (outer) case length
370 mm
Master (outer) case height
188 mm
Master (outer) case tare weight
48 g
Products per master (outer) case
12 pc(s)
Master (outer) case volume
18085.6 cm³
Master (outer) case gross weight
3 kg