location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Happy Helpers 4in1 Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Minnie Mouse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Happy Helpers 4in1 Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19668 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126196687
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney Happy Helpers 4in1 Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Female
  • - Recommended age (min): 4 yr(s)
  • - Material: Cardboard
  • - 12 pc(s)
Long product name Disney Happy Helpers 4in1 Puzzle :
The long product name of Disney Happy Helpers 4in1 Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Minnie's Happy Helpers 4in1 Puzzle, 22 x 31 cm, 4+
More>>>
Disney Happy Helpers 4in1 Puzzle:
The official description of Disney Happy Helpers 4in1 Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4-in-1 puzzle contains no less than 4 different puzzles! The number of puzzle pieces increases from 12 to 36, enabling your child to build increasingly difficult puzzles step by step. The format of the puzzle pieces has been adapted to the number of pieces in each puzzle. This means that the puzzle with the least number of pieces also boasts the biggest puzzle pieces. The Disney Minnie's Happy Helpers 4in1 Puzzle is suitable for children aged 4 and older.

Short summary description Disney Happy Helpers 4in1 Puzzle:
This short summary of the Disney Happy Helpers 4in1 Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Happy Helpers 4in1 Puzzle, 12 pc(s), Cartoons, 4 yr(s)

Long summary description Disney Happy Helpers 4in1 Puzzle:
This is an auto-generated long summary of Disney Happy Helpers 4in1 Puzzle based on the first three specs of the first five spec groups.

Disney Happy Helpers 4in1 Puzzle. Number of puzzle pieces: 12 pc(s). Genre: Cartoons, Recommended age (min): 4 yr(s). Width: 310 mm, Height: 220 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Recommended age group *
Preschool
Suggested gender *
Female
Recommended age (min) *
4 yr(s)
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
05/04/2017
Weight & dimensions
Width
310 mm
Height
220 mm
Packaging data
Package type
Box
Package width
315 mm
Package depth
40 mm
Package height
225 mm
Package weight
435 g
Package volume
2835 cm³
Packaging content
Number of puzzles *
4
Number of puzzle pieces *
12 pc(s)
Packaging content
Number of puzzle 2 pieces
20 pc(s)
Number of puzzle 3 pieces
30 pc(s)
Number of puzzle 4 pieces
36 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
291 kg
Master (outer) cases per pallet
50 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
600 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
460 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
5.82 kg
Master (outer) case tare weight
36 g
Master (outer) case volume
37950 cm³