location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Mouse Pad 300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Mouse Pad 300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MY15AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781658917 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 510253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP OMEN by Mouse Pad 300
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming mouse pad
  • - Black
  • - Surface coloration: Monochromatic
  • - Non-slip base
  • - Anti-static coating
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP OMEN by Mouse Pad 300 :
The long product name of HP OMEN by Mouse Pad 300. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP Mouse Pad 300
More>>>
HP OMEN by Mouse Pad 300:
The official description of HP OMEN by Mouse Pad 300 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A professional playing field
The only thing standing between you and the comeback of the century is five perfectly placed headshots, and those don’t come easy. A quality mouse pad can shift a jarring near-miss to a fluid kill shot, with a non-slick rubber base and ideal surface friction for precise, controlled mouse movements.

Short summary description HP OMEN by Mouse Pad 300:
This short summary of the HP OMEN by Mouse Pad 300 data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Mouse Pad 300, Black, Monochromatic, Non-slip base, Gaming mouse pad

Long summary description HP OMEN by Mouse Pad 300:
This is an auto-generated long summary of HP OMEN by Mouse Pad 300 based on the first three specs of the first five spec groups.

HP OMEN by Mouse Pad 300. Width: 900 mm, Depth: 400 mm. Product colour: Black, Surface coloration: Monochromatic, Non-slip base, Anti-static coating, Gaming mouse pad

Designed for precision

Remove any uncertainty in your mouse movements with a non-slip rubber base and smooth cloth surface optimized for the optical sensor of gaming mice.

Holds up under pressure

With 4mm thickness.

Performance
Surface coloration *
Monochromatic
Gaming mouse pad *
Yes
Wrist rest *
No
Non-slip base
Yes
Product colour *
Black
Anti-static coating
Yes
Comfortable design
Yes
Weight & dimensions
Width *
900 mm
Weight & dimensions
Depth *
400 mm
Thickness
4 mm
Weight
750 g
Height
4 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
412 mm
Package depth
80 mm
Package height
80 mm
Package weight
880 g
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP OMEN by Mouse Pad 300:
Disclaimer

Technical specification disclaimers