location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Keyboard 1100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Keyboard 1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MY13AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781648277 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 536821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP OMEN by Keyboard 1100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical Greetech Blue
  • - Full-size (100%) Numeric keypad
  • - Backlight LED Red
  • - Black
  • - 1 pc(s)
Warranty: 1 Year
Long product name HP OMEN by Keyboard 1100 :
The long product name of HP OMEN by Keyboard 1100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 1100, Wired USB, Cable 1.8m, Blue Mechanical Switches, LED colors, 0.99kg, Black
More>>>
HP OMEN by Keyboard 1100:
The official description of HP OMEN by Keyboard 1100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stake your claim with every key stroke
Command a destructive symphony of keystrokes, with a mechanical keyboard crafted for high-caliber competition. Anti-ghosting with N-key rollover and ultra-responsive Blue mechanical switches deliver the agility you need to maneuver past the choke point, match after match.

- Master-class mechanical switches: Renowned Blue mechanical switches offer next-level responsiveness and a 50 million keystroke life span.
- Every move matters: No matter how many keys are activated at once, every key press is detected.
- Illuminate your accuracy: Prevent miss-keying and watch every key glow a deep red with its own dedicated LED.
- Braided protection: Forget cable management—braided sheathing enhances the USB cord’s durability and minimizes kinking.
- Compete in comfort: 2-way adjustable legs meet your specific wrist angle to help prevent cramps and discomfort.

Short summary description HP OMEN by Keyboard 1100:
This short summary of the HP OMEN by Keyboard 1100 data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Keyboard 1100, Full-size (100%), Wired, USB, Mechanical, LED, Black

Long summary description HP OMEN by Keyboard 1100:
This is an auto-generated long summary of HP OMEN by Keyboard 1100 based on the first three specs of the first five spec groups.

HP OMEN by Keyboard 1100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Keyboard
Keyboard key switch technology
Greetech Blue
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Multimedia keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Non-slip base
Yes
Split keyboard
Yes
Country of origin
China
Design
Backlight *
Yes
Backlight type
LED
Backlight colour
Red
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
Yes
Wrist rest
No
Design
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
HP segment
Home
Features
Cable length
1.8 m
Anti-ghosting
Yes
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Keyboard dimensions (WxDxH)
450 x 150 x 39.5 mm
Keyboard weight
990 g
Packaging data
Quick start guide
Yes
Package width
500 mm
Package depth
202 mm
Package height
50 mm
Package weight
1.34 kg
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:40:58
Uk has collected 4 expert reviews for HP OMEN by Keyboard 1100 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2020-06-10 04:46:52
When you think of makers of gaming keyboards, HP probably isn't the first that comes to mind. Its Omen-branded keyboards and mice are made to sync up with its Omen family of gaming laptops and desktops, but they are overshadowed in the wider market by the...
0%
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
France 1 distributor(s)