location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Headset 800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Headset 800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KF76AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781516644 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 522889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP OMEN by Headset 800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 20 - 20000 Hz 95 dB
  • - Microphone type: Boom 2.2 Ω
Warranty: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP OMEN by Headset 800 :
The long product name of HP OMEN by Headset 800. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired, 3.5 mm Audio jack, 20Hz – 20KHz, 95dB, Microphone: 50Hz–10KHz, Cable 2m, Black
More>>>
HP OMEN by Headset 800:
The official description of HP OMEN by Headset 800 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Critical moments call for comfortable clarity
When the difference between the kill-of-the-century and staring down a kill-cam is one critical move away, communication is crucial. With comfort and clarity under control, you’re fully
immersed in your environment, and able to communicate with your team as if they’re right there with you.

Product overview
- Immersive soundscape: With a large diameter, the 53mm driver produces each and every footstep with amazing clarity.
- Multi-dimensional audio: Select the custom DTS Headphone:X®(1) profile built into most OMEN PCs for a heightened surround sound experience.
- Supreme comfort: Lightweight suspension headband evenly distributes its weight for incredible comfort during extended gameplay.
- Cushioned noise reduction: Synthetic leather wrapped ear cups are comfortably designed to block out distracting background noise.
- Communication ready: A fully retractable microphone helps ensure crystal clear
- ommunication during critical moments, and remains hidden when not in use.
- On-the-fly adjustments: Built-in volume and mute controls.
- Universal compatibility: 3.5mm to single 4-pole adapter supports use with your laptop, desktop, mobile device, PS4™, or Xbox One®.
- Braided protection: Forget cable management—braided sheathing enhances the USB cable’s durability and minimizes kinking.

Short summary description HP OMEN by Headset 800:
This short summary of the HP OMEN by Headset 800 data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Headset 800, Wired, Gaming, 20 - 20000 Hz, 430 g, Headset, Black, Red

Long summary description HP OMEN by Headset 800:
This is an auto-generated long summary of HP OMEN by Headset 800 based on the first three specs of the first five spec groups.

HP OMEN by Headset 800. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 430 g. Product colour: Black, Red

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Red
Control unit type
In-line control unit
Cable length
2 m
Plug and Play
Yes
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
2x 3.5 mm connectors
No
USB connectivity
No
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
95 dB
Microphone
Microphone type *
Boom
Microphone frequency
50 - 10000 Hz
Microphone
Microphone input impedance
2.2 Ω
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Weight & dimensions
Width
205 mm
Depth
218 mm
Height
114 mm
Weight
430 g
Packaging data
Package width
240 mm
Package depth
126 mm
Package height
261 mm
Package weight
710 g
Package type
Box
Packaging content
Quick start guide
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:47:53
Uk has collected 11 expert reviews for HP OMEN by Headset 800 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techaeris.com
Updated:
2019-12-01 23:47:53
When most people think of HP, they think of printers, servers, desktop computers, and laptops. The company also has a gaming line — OMEN by HP — which not only includes gaming rigs but also gaming peripherals. Our OMEN by HP 800 review takes a look at th...
Good Solid construction, Fairly comfortable, Includes Y-adapter, Decent out-of-the-box sound, Excellent microphone quality, Affordably priced...
Bad A bit loose fitting, No real audio enhancements if not using an OMEN PC...
Bottom line The OMEN by HP 800 is a very affordable, decent sounding gaming headset albeit a bit loose fitting on occasion. I definitely don't like my headsets squeezing tightly on my head but I also shouldn't have to adjust them numerous times during extended gaming...
94%
tomsguide.com
Updated:
2019-12-01 23:47:53
HP, like Acer before it, wants to break into the competitive PC-peripherals market. Also like Acer, HP has decided — not unwisely — that the best way to do this is to strike a deal with SteelSeries. The HP Omen Headset 800 ($80) is a licensed SteelSeries...
Good Good sound qualit, Comfortable fit...
Bad Outdated desig, Inconsistent mi, Just an expensive re-skin of the Siberia 200...
Bottom line HP offers the Omen 800 as a pack-in with some of the company's gaming PCs; otherwise, I cannot think of a single reason to get one. It's a decent enough headset — far from the worst attempt to capitalize on a brand name with a licensed peripheral — but it...
100%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)