location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jan van Haasteren Assortment 12 Tilda 1000pcs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jan van Haasteren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Assortment 12 Tilda 1000pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81453
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814536
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jan van Haasteren Assortment 12 Tilda 1000pcs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Humor
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - 1000 pc(s)
Long product name Jan van Haasteren Assortment 12 Tilda 1000pcs :
The long product name of Jan van Haasteren Assortment 12 Tilda 1000pcs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Assortment 12 Tilda 1000pcs, 12+
More>>>
Short summary description Jan van Haasteren Assortment 12 Tilda 1000pcs:
This short summary of the Jan van Haasteren Assortment 12 Tilda 1000pcs data-sheet is auto-generated and uses the product title and the first six key specs.

Jan van Haasteren Assortment 12 Tilda 1000pcs, 1000 pc(s), Humor, 12 yr(s)

Long summary description Jan van Haasteren Assortment 12 Tilda 1000pcs:
This is an auto-generated long summary of Jan van Haasteren Assortment 12 Tilda 1000pcs based on the first three specs of the first five spec groups.

Jan van Haasteren Assortment 12 Tilda 1000pcs. Number of puzzle pieces: 1000 pc(s). Genre: Humor, Recommended age (min): 12 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Humor
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
16/10/2015
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package weight
790 g
Package volume
6993 cm³
Packaging content
Number of puzzles *
12
Number of puzzle pieces *
1000 pc(s)
Number of puzzle 2 pieces
1000 pc(s)
Number of puzzle 3 pieces
1000 pc(s)
Number of puzzle 4 pieces
1000 pc(s)
Number of puzzle 5 pieces
1000 pc(s)
Number of puzzle 6 pieces
1000 pc(s)
Number of puzzle 7 pieces
1000 pc(s)
Number of puzzle 8 pieces
1000 pc(s)
Packaging content
Number of puzzle 9 pieces
1000 pc(s)
Number of puzzle 10 pieces
1000 pc(s)
Number of puzzle 11 pieces
1000 pc(s)
Number of puzzle 12 pieces
1000 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
252 kg
Master (outer) cases per pallet
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
300 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
560 mm
Master (outer) case height
370 mm
Master (outer) case gross weight
10.1 kg
Master (outer) case tare weight
144 g
Master (outer) case volume
80808 cm³