Philips logo

Philips V Line Full HD LCD monitor 273V7QJAB/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
445426
Info modified on:
04 Nov 2024, 04:18:44
Bullet Points Philips V Line Full HD LCD monitor 273V7QJAB/00:
  • - V Line
  • - 27" (68.6 cm)
  • - Full HD (1920 x 1080)
Long product name Philips V Line Full HD LCD monitor 273V7QJAB/00:

273V7QJAB Full HD LCD monitor

Philips V Line Full HD LCD monitor 273V7QJAB/00:

A perfect all-round display with stunning images that stretch from edge to edge, made easy on the eyes, in a compact, slim design.

Short summary description Philips V Line Full HD LCD monitor 273V7QJAB/00:

Philips V Line Full HD LCD monitor 273V7QJAB/00, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line Full HD LCD monitor 273V7QJAB/00:

Philips V Line Full HD LCD monitor 273V7QJAB/00. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.