location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-7700S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03740-B301 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761309069
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:31:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Envelopes, Plain paper, Plastic Card, Thin paper
  • - Maximum scan size: 304.8 x 5588 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 64 W
Warranty: 1 year Advance Exchange
Long product name Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White :
The long product name of Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-7700S - ADF/Flatbed, 50.8 x 69 mm - 304.8 x 431.8 mm, 1x CCD, 600dpi, USB 3.1, 35kg
More>>>
Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
The official description of Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu fi-7700S, Heavy-duty & flexible production scanner for professional use


- Instant processing performance at 75 ppm (A4, landscape, colour, 200/300 dpi)
- Mixed batch scanning – A8 to A3 from 20-413 g/m²
- Folded documents up to A1 and longer
- 300 sheet ADF, rotatable ADF and flatbed
- 30,000 document daily duty cycle
- Paper Protect function which protects jam by detecting abnormalities in sound (iSOP: Intelligent Sonic Paper
- Protection) and document length
- Flexible design and LCD panel for easy operation
- Independent Side Guides for easily aligning mixed size document
- Comes with PaperStream IP (TWAIN/ISIS) and PaperStream Capture; Fujitsu developed scanner driver and
- Image enhancement plus batch capture software application.

Flexible – durable – high volume scanning
With scanning speeds of 75 ppm (200/300 dpi), the fi-7700S greatly improves process efficiency. Large volumes of information can be captured from various media, including thin paper, plastic cards, envelopes and long page documents.

Smooth paper flow
The fi-7700S automatically adjusts to paper weights from 20-413 g/m². The straight paper path reduces the load on a document and assures reliable scanning regardless of the condition and type of a document. By simply sliding a lever to non-separation mode, you can easily scan thick and long documents folded in half, multi-layered document sets and envelopes.

Innovative paper feeding mechanisms
Skew Reducer automatically handles sheets of paper in a stack individually, so that if one sheet is fed-in skewed, subsequent sheets are not forced into physical skew. This ensures that all information in the documents is captured correctly, even in batches with mixed document formats.

The Paper Protection function monitors document movement and automatically stops feeding when any irregularities are detected.

Form follows function
The fi-7700S’s ADF unit slides to either side or rotates by 180 degrees. The LCD on the operation panel reveals the scanner status at a glance and enables instant operation.

Lower workload before and after scanning
The Automatic Document Feeder’s (ADF) independent side guides move to exactly the position required for each batch. The adjustable stacker side guides support neat alignment of processed documents. The fi-7700S flatbed consecutively scans thick, fragile or bound documents even with the document cover open.

PaperStream IP and PaperStream Capture
The fi-7700S comes bundled with PaperStream IP, an integrated scanner driver and image enhancement module that is built on TWAIN/ISIS standards offering user friendly operability, intuitive high quality image creation and real time processing that will benefit post scan routines like OCR. PaperStream Capture enhances the document capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.

Service and Support
A one year Advance Exchange is offered as a standard warranty and this includes online support along with parts/labour and shipping costs. Advance Exchange involves the delivery of a refurbished scanner which replaces the faulty scanner.

Service upgrades are available that extends the warranty period to 3 years and additionally offers the possibility for items like onsite service with impressive response and repair times, accidental damage cover and remote desktop support.

Short summary description Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-7700S, 304.8 x 5588 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 75 ppm

Long summary description Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-7700S Flatbed & ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-7700S. Maximum scan size: 304.8 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 30000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 300 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Envelopes, Plain paper, Plastic Card, Thin paper, ISO A-series sizes (A0...A9): A3, A3+, A4, A5, A6, A7, A8

Scanning
Maximum scan size *
304.8 x 5588 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
75 ppm
ADF scan speed (colour, A4)
75 ppm
ADF scan speed (b/w, A3)
75 ppm
Flatbed scan speed (b/w, A4)
0.6 sec/page
Flatbed scan speed (b/w, A3)
0.6 sec/page
Black/white scanning colour modes
Grayscale, Monochrome
Selectable background colour
Yes
Background colours
Black, White
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
White LED
Daily duty cycle (max) *
30000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
300 sheets
Paper handling
Scanning media types supported
Envelopes, Plain paper, Plastic Card, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5, A6, A7, A8
Auto Document Feeder (ADF) media weight
20 - 413 g/m²
Maximum scan area (ADF)
304.8 x 431.8 mm
Minimum scan area (ADF)
50.8 x 69 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
64 W
Power consumption (standby)
0.35 W
Power consumption (off)
0.35 W
Power consumption (PowerSave)
1.7 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
706 mm
Depth
500 mm
Height
345 mm
Weight
35 kg
Packaging content
Cables included
AC, USB
AC adapter included
Yes
ADF paper chute
Yes
Stacker
Yes
Drivers included
Yes
Bundled software
PaperStream IP, PaperStream Capture, Software Operation Panel, Error Recovery Guide, Scanner Central Admin tools
Other features
Downloadable software
ScanSnap Manager, Scan to Microsoft SharePoint, ABBYY FineReader, 2D barcode
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)