location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0879590 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170879597
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Dec 2020
Product end of life date
Bullet Points DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 180 x 180 DPI
  • - Print speed: 12 mm/sec
  • - Display: LCD
  • - 438 g
Long product name DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC :
The long product name of DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LabelManager 260P - ABC, 180 x 180 dpi
More>>>
Short summary description DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC:
This short summary of the DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager 260P, ABC, D1, Direct thermal, 180 x 180 DPI, 12 mm/sec, Lithium-Ion (Li-Ion)

Long summary description DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC:
This is an auto-generated long summary of DYMO LabelManager 260P label printer Direct thermal 180 x 180 DPI 12 mm/sec D1 ABC based on the first three specs of the first five spec groups.

DYMO LabelManager 260P. Keyboard layout: ABC. Tape type: D1. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Battery technology: Lithium-Ion (Li-Ion). Product colour: Black, Silver

Brand Image Product code Product Stock Price from
DYMO

DYMO LabelManager ™ 160 QWERTZ
(show image)
S0946360 LabelManager™ 160 QWERTZ
DYMO

DYMO LabelManager ™ 160 AZERTY
(show image)
S0946350 LabelManager™ 160 AZERTY
DYMO

DYMO LabelManager 420P™ ABC
(show image)
S0915440 LabelManager 420P™ ABC