location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelManager ™ 360D AZY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelManager™ 360D AZY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0879510 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411313181396 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LabelManager ™ 360D AZY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy-to-use wide-format keyboard
  • - One-touch Smart Keys for fast formatting
  • - Save up to 9 frequently used labels
  • - Long lasting rechargeable battery pack
  • - 20+ ways to format text
  • - 200+ symbols and clip-art images
  • - Print up to 3/4 in (19 mm) wide labels
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Warranty: 2 year + 1 year extra (if registered on DYMO website)
Long product name DYMO LabelManager ™ 360D AZY :
The long product name of DYMO LabelManager ™ 360D AZY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DYMO ® LabelManager™ 360D AZY
More>>>
Short summary description DYMO LabelManager ™ 360D AZY:
This short summary of the DYMO LabelManager ™ 360D AZY data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager ™ 360D AZY, AZERTY, D1, Thermal transfer, 180 x 180 DPI, 12 mm/sec, Wired

Long summary description DYMO LabelManager ™ 360D AZY:
This is an auto-generated long summary of DYMO LabelManager ™ 360D AZY based on the first three specs of the first five spec groups.

DYMO LabelManager ™ 360D AZY. Keyboard layout: AZERTY. Tape type: D1. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Supported paper width: 6, 9, 12, 19 mm. Connectivity technology: Wired. Battery technology: Lithium-Ion (Li-Ion). Product colour: Black, Silver

Files & Binders

DYMO® products help you get organized with ease. From files and binders to staplers and rulers, your labeled items will be the talk of the office.

Home Organization

DYMO® labels help make home finances, spring cleaning, moving, and many of life's memorable moments a dream. Check out our easy-to-use, affordable label makers and wide range of labels.

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:39:48
Uk has collected 1 expert review for DYMO LabelManager ™ 360D AZY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2016-12-27 22:03:14
I was thinking about purchasing a label maker on and off for years. This past winter I remodeled our TV space into a media room. This included laying many wires throughout that room and the house as a whole. The entire time I wished I had a label mak...
Good Quality construction, Large QWERTY keyboard, Special function keys, Multiple font and text options...
Bad Lithium-ion battery could be an issue, Somewhat expensive...
0%
Brand Image Product code Product Stock Price from
DYMO

DYMO LabelManager ™ 500TS AZY
(show image)
S0946440 LabelManager™ 500TS AZY
DYMO

DYMO LabelManager ® ™ 210D - AZY
(show image)
S0784460 DYMO® LabelManager™ 210D - AZY
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)