location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB 1333MHz DDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTH9600B/1G show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:10:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Long product name Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB :
The long product name of Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific
More>>>
Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB:
The official description of Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB:
This short summary of the Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 1GB 1333MHz DDR3, 1 GB, 1 x 1 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB:
This is an auto-generated long summary of Kingston Technology System Specific Memory 1GB 1333MHz DDR3 memory module 1 x 1 GB based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 1GB 1333MHz DDR3. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM

Features
Buffered memory type
Unregistered (unbuffered)
Internal memory *
1 GB
Memory layout (modules x size) *
1 x 1 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
PC/Server
Features
Memory form factor *
240-pin DIMM
Memory bus
64 bit
Module configuration
128M X 64
Memory type
DDR3
Lead plating
Gold
Other features
Form factor
240-pin DIMM
Bus clock rate
1333 MHz
Brand Image Product code Product Stock Price from
Kingston Technology System Specific Memory 4GB 1333MHz DDR3 memory module 1 x 4 GB Kingston Technology System Specific Memory 4GB 1333MHz DDR3 memory module 1 x 4 GB
(show image)
KTH9600B/4G 4GB 1333MHz DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology System Specific Memory 2GB 1333MHz DDR3 memory module 1 x 2 GB Kingston Technology System Specific Memory 2GB 1333MHz DDR3 memory module 1 x 2 GB
(show image)
KTH9600B/2G 2GB 1333MHz DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)