location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals CollEGGtibles 1 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CollEGGtibles 1 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6034128
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988602744 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hatchimals CollEGGtibles 1 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 3 yr(s) Multicolour
  • - Animal
  • - Light effects
More>>>
Short summary description Hatchimals CollEGGtibles 1 Pack:
This short summary of the Hatchimals CollEGGtibles 1 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals CollEGGtibles 1 Pack, 3 yr(s), Animal, Multicolour

Long summary description Hatchimals CollEGGtibles 1 Pack:
This is an auto-generated long summary of Hatchimals CollEGGtibles 1 Pack based on the first three specs of the first five spec groups.

Hatchimals CollEGGtibles 1 Pack. Recommended age (min): 3 yr(s), Theme: Animal, Product colour: Multicolour

Features
Product type *
Toy figure
Product colour *
Multicolour
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Theme
Animal
Light effects
Yes
Battery
Batteries required
No
Weight & dimensions
Weight
21 g
Packaging data
Package width
114.3 mm
Package depth
44.5 mm
Package height
146.1 mm
Packaging data
Package weight
48 g
Package type
Foil bag in counter display unit (CDU)
Package assortment
15
Packaging content
Battery included
No
Logistics data
Master (outer) case width
290 mm
Master (outer) case length
204 mm
Master (outer) case height
168 mm
Master (outer) case gross weight
720 g
Master (outer) case net weight
320 g
Master (outer) case GTIN (EAN/UPC)
778988602751