Warranty:
3 year
Long product name Fluke FLK 52-II multimeter
:
Dual Input Digital Thermometer, -200°C to 1300°C
The long product name of Fluke FLK 52-II multimeter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Dual Input Digital Thermometer, -200°C to 1300°C
More>>>
Short summary description Fluke FLK 52-II multimeter:
This short summary of the Fluke FLK 52-II multimeter data-sheet is auto-generated and uses the product title and the first six key specs.
Fluke FLK 52-II, AA, 1.5 V, 173 mm, 86 mm, 38 mm, 400 g
Long summary description Fluke FLK 52-II multimeter:
This is an auto-generated long summary of Fluke FLK 52-II multimeter based on the first three specs of the first five spec groups.
Fluke FLK 52-II. Battery type: AA, Battery voltage: 1.5 V. Width: 173 mm, Depth: 86 mm, Height: 38 mm