location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C736DN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C736DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25A0481
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C736DN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 300 sheets
  • - Internal memory: 256 MB 900 MHz
Warranty: 1-Year Onsite Service, Next Business Day
Long product name Lexmark C736DN Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C736DN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C736DN - A4, 33/33 ppm, 1200 x 1200 dpi, 256 MB, Fast Ethernet, USB 2.0
More>>>
Lexmark C736DN Colour 1200 x 1200 DPI A4:
The official description of Lexmark C736DN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark C730 Series gives you total confidence in colour printing, delivering excellent colour quality, fast print speeds and business-class reliability to keep up with all your high-volume needs. Designed for large and mid-sized workgroups in busy office environments, these printers fit easily on your desktop or in a small workstation and offer a wealth of big-business benefits, including tremendous input capacity, paper-saving duplex printing and much more.

-More performance, lower cost per page – ideal for higher-volume printing.
-100-sheet multipurpose feeder.
-Four mailbox bins and a standard bin provide up to 950 sheets of output capacity.
-650-sheet standard input, 4,300 maximum.
-Prints extra-large banners.
-Ships with 6K-page* Lexmark Return Program Toner Cartridges.
-Lexmark High Yield Toner Cartridges available (12K* Black, 10K* Colour).
-Recommended monthly volume: 2,500 to 10,000 pages.

Short summary description Lexmark C736DN Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C736DN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C736DN, Laser, Colour, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing

Long summary description Lexmark C736DN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C736DN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C736DN. Print technology: Laser, Colour. Maximum duty cycle: 85000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
85000 pages per month
Recommended duty cycle
2500
Page description languages *
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Network
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Maximum internal memory
1250 MB
Processor frequency
900 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
33 dB
Design
Certification
CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, FCC Class B, UL 60950-1, EN/IEC 60320-1, CE Class B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class B, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark, EK Mark
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Operating temperature (T-T)
60 - 90 °F
Weight & dimensions
Weight
25.7 kg
Dimensions (WxDxH)
435 x 470 x 450 mm
Other features
Mac compatibility
Yes
Standard input trays
2
Networking features
Fast Ethernet
Compatible operating systems
Apple Mac OS X/9.2 Linux Desktop 9.2, 9.3/WS 3.0, 4.0, 5.0/Enterprise Server 8.0, 9.0, 10, 11 Microsoft Windows 2000/XP/Vista/Server 2003/Server 2008/7 Novell NetWare 5.x, 6.x
Stand-by LED
Yes
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
PictBridge
Yes
Package dimensions (WxDxH)
588 x 553 x 545 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:09
Uk has collected 3 expert reviews for Lexmark C736DN Colour 1200 x 1200 DPI A4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-03 22:52:09
If you’re running a large workgroup, you need a printer that is fast, cheap to run and has enough flexibility to handle a variety of media and to grow with the tasks it’s asked to perform. Endeavouring to address all these needs, while also offering co...
Bottom line This is a robust, workgroup workhorse, with plenty of room for expansion. It's fast, even in duplex mode, and the print quality is more than adequate for general business use. PIN-protected, walk-up printing is a useful bonus and the machine is widely...
85%
itpro.co.uk
Updated:
2011-10-03 22:52:09
This is a well-designed colour laser printer for medium and large workgroups. Its fast, produces good quality text and colour graphics and includes modern facilities, such as walk-up printing from USB drives. Its particularly strong on paper handling...
83%
trustedreviews.com
Updated:
2011-10-03 22:52:09
Colour laser print is becoming more and more of an essential in business and colour lasers for the medium and large workgroup have followed the trend of their lower capacity siblings, dropping in price to much more realistic levels. Lexmark's C736dn is a...
90%