location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 3880

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 3880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA61001BX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946452210
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 3880
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A2 (420 x 594 mm) Cut sheets
  • - USB port Ethernet LAN
Warranty: 1 year repair or replacement warranty
Long product name Epson Stylus Pro 3880 :
The long product name of Epson Stylus Pro 3880. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 3880, A2+ 17", 2880x1440 dpi, USB 2.0
More>>>
Epson Stylus Pro 3880:
The official description of Epson Stylus Pro 3880 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-A2 /17" desktop printer: Large format printer with a very small footprint
- fast and flexible printing: Ideal for photo, fine art and proofing
- Wide choice of media: Supports a wide range of cut-sheet media up to 1.5 mm in thickness
- Epson UltraChrome K3 with Vivid Magenta ink: Very wide colour gamut with vibrant blues and purples
- Professional black and white printing: Produces excellent black and white images with three levels of black

The professional A2+ large format printer that’s compact enough to fit easily on your desktop. Print superb, long-lasting photos in colour and black and white on a range of media using Epson Epson UltraChrome K3 Ink with Vivid Magenta.

Epson UltraChrome K3 Ink with Vivid Magenta uses 9 pigment inks to give your prints a very wide colour gamut and exceptional light fastness. Three levels of black deliver a perfectly balanced grey scale and smooth tonal gradations, and auto-switching between optimised photo and matte black gives you the best results on your chosen media.

Produce borderless photos from 4" up to 17" wide and any length you define, up to 37.4". Print on a wide variety of photo, fine art and proofing media, and add flexibility with three cut-sheet paper paths that handle media and posterboard up to 1.5 mm in thickness. This is perfect for POS applications and with the compact footprint retailers can easily fit this printer in store or office.

The Epson Stylus Pro 3880 is also ideal for remote proofing. Prints are so consistent that you can sign-off proofs quickly, certain that what you see is what you will get in the final print run.
With the excellent colour stability and light fastness of Epson UltraChrome K3 Ink with Vivid Magenta, you can create long-lasting prints to sell or exhibit. Exceptional accuracy ensures that each reprint will match the first, even if printed months apart.

Short summary description Epson Stylus Pro 3880:
This short summary of the Epson Stylus Pro 3880 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 3880, 2880 x 1440 DPI, 80ml, Micro Piezo, A2 (420 x 594 mm), Glossy paper, Matte paper, Photo paper, Plain paper, A2, A3, A4, A5, A6

Long summary description Epson Stylus Pro 3880:
This is an auto-generated long summary of Epson Stylus Pro 3880 based on the first three specs of the first five spec groups.

Epson Stylus Pro 3880. Maximum resolution: 2880 x 1440 DPI, Print cartridge volume (metric): 80ml, Print head: Micro Piezo. Maximum print size: A2 (420 x 594 mm), Paper tray media types: Glossy paper, Matte paper, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A2, A3, A4, A5, A6. USB connector: USB Type-A. Sound pressure level (printing): 39 dB, Country of origin: Japan. Power requirements: AC 220-240 V, Power consumption (standby): 5 W, Power consumption (typical): 25 W

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print cartridge volume (metric)
80ml
Print head
Micro Piezo
Paper handling
Maximum print size *
A2 (420 x 594 mm)
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A2, A3, A4, A5, A6
Cut sheets *
Yes
Print margin cut-sheet
0 x 0 x 0 x 0
Recommended media weight
64 - 255 g/m²
JIS B-series sizes (B0...B9)
B4
Roll paper
No
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Sound pressure level (printing)
39 dB
Country of origin
Japan
Power
Power requirements
AC 220-240 V
Power consumption (standby)
5 W
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
40 - 50%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
20 - 85%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/XP x64/Vista,Mac OS X 10.3.9/10.4.x/10.5.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
257 x 684 x 376 mm
Weight
18.5 kg
Packaging data
Package width
530 mm
Package depth
800 mm
Package height
400 mm
Package weight
24.8 kg
Drivers included
Yes
Bundled software
Epson LFP Remote Panel Utility Epson ColorBase 2.0 Epson Print Plugin Adobe Photoshop Epson Copy Factory 5 v 4.25
Other features
Glossy paper
Yes
Photo paper
Yes
Logistics data
Products per pallet
10 pc(s)
Quantity per pack
1 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.15 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.15 m
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:10:06
Uk has collected 27 expert reviews for Epson Stylus Pro 3880 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techradar.com
Updated:
2011-08-14 07:09:14
Upsizing your prints from A4 to A3 makes them twice as big – go up to A2 and they're twice as big again, four times the size of an A4 picture. A2 printers are usually correspondingly large, too, and expensive, but the Epson Stylus Pro 3880's relative...
Good Extra-large A2 printing in great quality and at sizes up to 17x37.4 inches...
Bad Printer and cartridges are pricey...
80%
EISA.eu
Updated:
2011-08-14 07:09:18
Epson’s Stylus Pro 3880 is A2+ professional printer small enough to be classed as a desktop model. The printer specialises in producing high-quality monochrome and colour pictures with print resolutions of up to 2880x1440dpi, using Epson’s Ultrachrome...
0%
digitalartsonline.co.uk
Updated:
2011-08-14 07:09:20
Most A2+ printers are enormous things you need plenty of office space for, but not the Epson Stylus Pro 3880. Designed to sit on your desk–although it’ll have to be a pretty big one–and with a simple top-controlled panel and stylish matt black casi...
Good Produces greatlooking prints;compact and quiet;automatically switches between blacks.
Bad No paper roll option;software installer needs updating.
80%
pcadvisor.co.uk
Updated:
2011-08-14 07:09:24
Product Code: C11CA61001BX The Epson Stylus Photo 3880 is a large-format inkjet printer that won't take up all your office space. In fact, it can live on your desk. Designed to sit on your desk (although it'll have to be a pretty big desk), the Epson...
Bottom line The Epson Stylus Pro 3800 is that most remarkable of things – a desktop A2+ printer that's quiet, easy to use and which produces great-looking prints. Ideal for use in a small offices, photo studios and for printer proofs, we simply can’t recommend it...
90%
macworld.co.uk
Updated:
2011-08-14 07:09:26
Most A2+ printers are enormous things you need plenty of office space for, but the Epson Stylus Photo 3880 is exception that proves the rule. Designed to sit on your desk (although it’ll have to be a pretty big desk), it’s more like a regular inkjet on...
Good Produces truly great-looking prints, easy to setup and use, compact and quiet, automatically switches between matte black and photo black ink...
Bad Ink cost makes it less suitable for home users, no paper roll option, software installer needs updating, mono print on plain paper quality...
100%
expertreviews.co.uk
Updated:
2011-08-14 07:09:47
Epson's new Stylus Pro 3880 is the much-longed-for replacement to the best-selling, competitively priced A2+ Stylus Pro 3800. That model garnered praise for the quality of colour and mono output, as well as the ability to print on a wide range of cut-s...
100%
amateurphotographer.co.uk
Updated:
2011-08-14 07:09:52
There was a time when large-format inkjet printers were the preserve of professionals. However, as more and more amateur photographers switch from analogue to digital darkrooms, an increasing number of people are using A3 printers to make large prints...
0%
photoreview.com.au
Updated:
2011-11-04 14:29:23
Epson's Stylus Pro 3880 was announced early in September as a replacement for the three-year-old Stylus Pro 3800 large format desktop printer (reviewed in December 2006). Compact and competitively priced, it is designed for professional photographers a...
88%
digitalartsonline.co.uk
Updated:
2013-04-15 15:50:08
Most A2+ printers are enormous things you need plenty of office space for, but not the Epson Stylus Pro 3880 . Designed to sit on your desk – although it’ll have to be a pretty big one – and with a simple top-controlled panel and stylish matt black casing...
Good Produces greatlooking prints; compact and quiet; automatically switches between blacks...
Bad No paper roll option; software installer needs updating...
80%
Digitaltrends.com
Updated:
2014-02-12 02:12:28
There's a significant gap between consumer printers and those used by professional photographers and graphic designers. That middle ground consists of what's known as prosumer models that range in cost between about $500 and $1,000. These printers are des...
Good Prints up to 17 x 22, Wide color gamut, superior monochrome, Excellent output quality, Can use a wide variety of specialty paper...
Bad Can't use roll paper, Slow speeds, No WiFi...
Bottom line The Stylus Pro 3880 stretches the definition of “prosumer.” Not so much in price, but in capability. For the most part, the only features that separate the 3880 from professional graphics printers in the $2,000 plus range are the 17-inch wide media widt...
85%
pcmag.com
Updated:
2011-08-14 07:09:16
The near-dedicated photo printers we've tested in recent years have been able to handle paper sizes of up to 13 by 19 inches, making them suitable for advanced amateur photographers as well as professionals on a budget. The Epson Stylus Pro 3880 ($1,29...
Good Professional-grade output. Prints at paper sizes up to 17 by 24 inches. Multiple paper feeds.
Bad Though exquisite, both graphics and photos showed a few minor flaws. No option to print from paper rolls.
Bottom line The Epson Stylus Pro 3880 professional photo printer is a great choice both for professional photographers and for amateurs thinking of taking the leap into a career in photography. Buy it now...
80%
macnews.com
Updated:
2011-08-14 07:09:21
After nearly three years, Epson is replacing the popular A2-size Stylus Pro 3800 with the impressive Stylus Pro 3880 (US$1,295). The 3880 now incorporates features used by the other 80-series Epson Stylus Pro printers, including the UltraChrome K3...
90%
layersmagazine.com
Updated:
2011-08-14 07:09:32
After nearly three years, Epson is replacing the popular A2-size Stylus Pro 3800 with the impressive Stylus Pro 3880. The 3880 now incorporates features used by the other 80-series Epson Stylus Pro printers, including the UltraChrome K3 pigment-based...
Good Paper handling; excellent included ICC paper profiles...
Bad Flimsy paper output tray...
90%
shutterbug.com
Updated:
2011-08-14 07:09:39
Epson’s 17” Stylus Pro 3800 has been one of the most popular printers in its size for the past three years. With a good combination of price and size, this C-sized printer has filled the needs of photographers looking for the ability to print 17x22...
Bottom line The Stylus Pro 3880 is a logical progression for Epson and brings their popular desktop 17” printer up to the current ink set used in all the other x880 printers. While it might seem surprising that Epson would bring out another printer in the UltraChr...
0%
tipa.com
Updated:
2011-08-14 07:09:50
Using Epson’s advanced, fourth generation UltraChrome K3 with Vivid Magenta pigment inks to deliver long lasting, high quality prints up to A2+ size in both black and white and full colour, the Epson Stylus Pro 3880 offers fast, flexible printing suit...
0%
computershopper.com
Updated:
2011-08-14 07:09:57
As every photographer knows, all other things being equal, a cheap, pocket-size point-and-shoot camera isn't going to capture images as high in quality as a loaded-for-bear digital SLR. The same logic applies to printers. Inexpensive, all...
Good Wide-carriage (17-inch) printing at an exceptional price point; outstanding image quality; easy setup; fast, quiet...
Bad Does not accept roll paper, or sheets larger than 17x22 inches...
Bottom line The Stylus Pro 3880 is an exceptional wide-format desktop photo printer for pros or advanced amateurs with limited space and modest budgets...
90%
photographyblog.com
Updated:
2011-08-14 07:09:59
When you have the most popular C Size (17") printer on the market, it might not seem that there's a good reason to update it. For the past three years, the Epson Stylus Pro 3800 has held this status. With a good combination of price and size, this C...
0%
techworld.com
Updated:
2011-08-14 07:10:04
The news dropped the other day: Epson unveiled an upgrade to its photo inkjet printer, the Epson 3800. That left me wondering what the real news was. On the surface, the new 3880 model offers a few incremental improvements over the Stylus Pro 3800, a...
Bottom line As much as we all might want some magical desktop photo printer that costs next to nothing and produces prints for even less, the fact remains that the Stylus Pro 3800 was a great product that sat uniquely in the market, with no real competition. The...
0%
luminous-landscape.com
Updated:
2014-02-12 02:12:28
Epson Stylus Pro 3880 A Pro Gets Even Better Let's not beat around the bush. Epson photo printers are the best selling machines on the market. This is not without good reason. Epson have arguably done more to advance the art and technology of photogr...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)