location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2 HiRes Webcam WB-3500T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14384
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 :
The long product name of Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB2 HiRes Webcam WB-3500T 640 x 480 (300k)
More>>>
Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0:
The official description of Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Webcam with 640 x 480 resolution (300k) and USB 2.0 connection for high speed video processing
For internet applications such as chatting and video conferencing
Maximum video speed of 30 frames per second
Manual focus for best image quality
The camera stand can also be used as a clamp to attatch the webcam to an LCD screen
Compatible with MSN Messenger, Yahoo Messenger and other messenger services

Short summary description Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0:
This short summary of the Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Trust USB2 HiRes Webcam WB-3500T, 640 x 480 pixels, 30 fps, 24 bit, USB 2.0, CMOS, 25.4 / 7 mm (1 / 7")

Long summary description Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0:
This is an auto-generated long summary of Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 based on the first three specs of the first five spec groups.

Trust USB2 HiRes Webcam WB-3500T. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Colour depth: 24 bit. Interface: USB 2.0, Sensor type: CMOS, Optical sensor size: 25.4 / 7 mm (1 / 7"). Minimum system requirements: CD-ROM, Minimum RAM: 32 MB. Minimum processor: 200 MHz CPU, Minimum storage drive space: 100 MB, Dimensions (WxDxH): 64 x 84 x 82 mm

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Colour depth
24 bit
Design
Interface *
USB 2.0
Sensor type
CMOS
Optical sensor size
25.4 / 7 mm (1 / 7")
USB powered
Yes
Cable length
0.2 m
System requirements
Minimum system requirements
CD-ROM
Minimum RAM
32 MB
Other features
I/O ports
USB
Minimum processor
200 MHz CPU
Minimum storage drive space
100 MB
Colour
Yes
Dimensions (WxDxH)
64 x 84 x 82 mm
Compatible operating systems
Windows 98SE, ME, 2000, XP
Brand Image Product code Product Stock Price from
Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey
(show image)
15082 eCoza 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey
(show image)
14921 HiRes USB2 Webcam Live WB-3450p 0.00
(excl. VAT)
0 (incl. VAT)
Trust WB-5400 webcam 1280 x 1024 pixels Trust WB-5400 webcam 1280 x 1024 pixels
(show image)
15007 WB-5400 0.00
(excl. VAT)
0 (incl. VAT)
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey
(show image)
14881 Megapixel USB2 Wide Angle Webcam Live WB-6200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
(show image)
14839 HiRes Notebook Webcam WB-3350p 0.00
(excl. VAT)
0 (incl. VAT)