location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool BLFV 8122 OX Freestanding 338 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLFV 8122 OX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLFV8122OX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437900303
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:51:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool BLFV 8122 OX Freestanding 338 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 338 L
  • - 227 L
  • - 111 L Bottom-placed 4* 5 kg/24h
  • - 242 kWh 38 dB
More>>>
Short summary description Whirlpool BLFV 8122 OX Freestanding 338 L Stainless steel:
This short summary of the Whirlpool BLFV 8122 OX Freestanding 338 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool BLFV 8122 OX, 338 L, N-T, 38 dB, 5 kg/24h, Stainless steel

Long summary description Whirlpool BLFV 8122 OX Freestanding 338 L Stainless steel:
This is an auto-generated long summary of Whirlpool BLFV 8122 OX Freestanding 338 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool BLFV 8122 OX. Total net capacity: 338 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 227 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 242 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Door opening angle
115°
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
338 L
Total gross capacity
339 L
Climate class *
N-T
Minimum operating temperature
16 °C
Maximum operating temperature
43 °C
Noise level *
38 dB
Fridge
Fridge net capacity *
227 L
Fridge gross capacity
228 L
No Frost (fridge) *
No
Automatic defrost (fridge)
No
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
111 L
Freezing capacity *
5 kg/24h
Freezer
Storage time during power failure *
24 h
Star rating *
4*
Automatic defrost (freezer)
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Adjustable feet
Yes
Cord length
2 m
Power
Energy efficiency class (old)
A++
Annual energy consumption *
242 kWh
Connected load
150 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width *
595 mm
Depth *
663 mm
Height *
1888 mm
Width with door open
83.4 cm
Depth with door open
119.5 cm
Weight *
62 kg
Packaging data
Package width
640 mm
Package depth
730 mm
Package height
1945 mm
Package weight
65 kg
Brand Image Product code Product Stock Price from
Whirlpool BSNF 8122 OX Freestanding 319 L Stainless steel Whirlpool BSNF 8122 OX Freestanding 319 L Stainless steel
(show image)
BSNF8122OX BSNF 8122 OX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool WTE2511 A+W Freestanding 252 L White Whirlpool WTE2511 A+W Freestanding 252 L White
(show image)
WTE 2511 A+ W WTE2511 A+W 0.00
(excl. VAT)
0 (incl. VAT)