location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rugged Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ID8ZEC-BK0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467064025 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 24.6 cm (9.7") Black
  • - Polycarbonate, Thermoplastic polyurethane (TPU)
  • - Stand mode
  • - Scratch resistant, Shock resistant
  • - 421.8 g
Long product name ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black :
The long product name of ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rugged messenger case - Durable Case with Snap-On Screen
More>>>
ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black:
The official description of ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Rugged Messenger Case’s layers of tough polycarbonate protection give you with peace of mind whether you’re taking your tablet on the road or just surfing at home.

The snap-on PET screen: 
Helps protect your display from smudges and scratches. It’s touch sensitive, and the thumb reader will work through the PET screen.

The magnetic built-in stand: 
Secures your device at multiple viewing angles to accommodate your activities.

The rugged construction: 
Can withstand drops from up to 6.6 feet.

Short summary description ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black:
This short summary of the ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

ZAGG Rugged Messenger, Folio, Apple, iPad 9.7" (2017), 24.6 cm (9.7"), 421.8 g

Long summary description ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black:
This is an auto-generated long summary of ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black based on the first three specs of the first five spec groups.

ZAGG Rugged Messenger. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad 9.7" (2017), Maximum screen size: 24.6 cm (9.7"). Weight: 421.8 g

Adjust Your Angle
Adjust Your Angle

The Rugged Messenger Case’s magnetic, built-in stand lets you adjust your viewing angles so that you can watch a favorite show, Facetime with friends, or just surf comfortably.

Doing Double Duty
Doing Double Duty

The snap-on screen protector shields your display from scratches and fingerprints without sacrificing touch sensitivity. And when you're ready to go, the built-in stand folds over the front of your device to shield it from the contents of your bag.

Reliable Protection Wherever You Are
Reliable Protection Wherever You Are

Multiple layers of polycarbonate protect your device from drops up to 6.6 feet. So get mobile and moving! Work or play, the Rugged Messenger Case lets you take full advantage of your tablet, no matter where you are.

Features
Compatibility *
iPad 9.7" (2017)
Maximum screen size *
24.6 cm (9.7")
Case type *
Folio
Material *
Polycarbonate, Thermoplastic polyurethane (TPU)
Product main colour *
Black
Brand compatibility *
Apple
Stand mode *
Yes
Protection features
Scratch resistant, Shock resistant
Weight & dimensions
Width
247.3 mm
Depth
190.5 mm
Height
14.4 mm
Weight
421.8 g
Packaging data
Quantity per pack
1 pc(s)
Screen protector
Yes
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-09-05 05:01:20
Uk has collected 2 expert reviews for ZAGG Rugged Messenger 24.6 cm (9.7") Folio Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
imore.com
Updated:
2020-09-05 05:01:20
Source: Bryan M. Wolfe/iMore Apple's Smart Keyboard for the 10.2-inch iPad 7 (2019) is highly-rated and does a great job. However, the $159 keyboard is only that, a keyboard. If you're looking for an all-in-one keyboard/case solution for your tablet that...
Good Great battery life, Function keys, Detachable case, Good price, Multi-angle views...
Bad Loud keys, Bulky case...
90%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)