location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG-STRIX-RX560-O4G-GAMING
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV0AH0-M0NA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889349703397 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DirectCU II with Patented Wing-Blade 0dB Fan Design delivers maximum air flow with 30% cooler and 3X quieter performance
  • - IP5X-Certified Fans are dust resistant and longer fan lifespan
  • - ASUS FanConnect II equips with hybrid controlled fan header for optimal system cooling
  • - Industry-Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability
  • - Aura RGB Lighting to express personalized gaming style
  • - GPU Tweak II with XSplit Gamecaster provides intuitive performance tweaking and lets you stream your gameplay instantly
Long product name ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5 :
The long product name of ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon RX 560, GDDR5 4GB, 7000MHz, HDMI, DP, DVI, OpenGL 4.5
More>>>
ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5:
The official description of ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OUTSHINE
THE COMPETITION

ROG Strix RX 560 gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU II Technology with Patented Wing-Blade Fans for up to 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization. ROG Strix RX 560 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

GAME COOL AND PLAY SILENT
DirectCU II Technology with Direct-GPU Contact Heatpipes
30% Cooler and 3X Quieter Performance

Exclusive DirectCU II cooling technology features direct-GPU contact heatpipes that transports more heat away from the GPU and outperform reference designs, achieving up to 30% cooler gaming performance.
* Image for illustration only. Actual design may vary.

Patented Wing-Blade Design
Max Air Flow with 105% More Air Pressure

Patented wing-blade fans delivers maximum air flow and 105% greater static pressure over the heat sink, while operating at an up to 3X quieter volume than reference cards.

0dB Technology
Game in Complete Silence

Innovative 0dB technology stops the fan completely when the GPU temperature remains below a set level*, letting you enjoy light gaming in complete silence.
*55°C for ROG Strix RX 560

IP5X-Certified Dust Resistance
Longer Fan Lifespan

The fans in ROG Strix graphics cards are certified under the International Protection Marking (IP code) as IP5X dust resistant for improved reliability and a longer lifespan. This stringent certification process ensures ROG Strix graphics cards provide optimal fan performance, even under severe conditions.

ASUS FanConnect II
Optimal System Cooling

ASUS FanConnect II features a 4-pin, hybrid-controlled header that can be connected to both PWM and DC system fans for optimal system cooling. The connected fans reference both the GPU and CPU, operating automatically based on the one with the higher temperature. A comprehensive set of tuning options allow you to tune fan speeds for efficient cooling.
* Image for reference only. Actual PC layout may vary.

GPU Tweak II lets you easily set these ASUS FanConnect II modes:
Auto mode:

Chassis fan speeds reference GPU temperatures and operate based on the default factory setting.

Manual mode:
Allows you to set a fixed speed for connected fans.

User-defined mode:
Allows you to set chassis fans to reference either the CPU or GPU temperature to determine rotational speed. Additionally, a smart, automatic calibration routine senses the controllable range of connected fans and allows you to fine-tune speeds for efficient cooling and low noise.

PREMIUM QUALITY AND
BEST RELIABILITY
Auto-Extreme Technology
Industry-only 100% Automated Production Process

All ASUS graphics cards are now produced using Auto-Extreme Technology, an industry-exclusive, 100% automated production process that incorporates premium materials to set a new standard of quality. Auto-Extreme Technology ensures consistent graphics card quality as well as improved performance and longevity. This new manufacturing process is also environmentally friendly, eliminating harsh chemicals and reducing power consumption by 50%.

4+1 Phase Super Alloy Power II
Enhanced Durability and Efficiency

ASUS engineers have integrated premium alloy components into their graphics card designs to reinforce overall reliability. Super Alloy Power II components greatly enhance efficiency, reduce power loss and achieve thermal levels that are approximately 50% cooler than previous designs.

PERSONALIZED GAMING STYLE
Aura RGB Lighting
Where Style Meets Performance

Featuring Aura RGB Lighting on both the shroud, ROG Strix graphics cards are capable of displaying millions of colors and six different effects for a personalized gaming system.

GEAR UP FOR ULTIMATE GAMING EXPERIENCE
Your Need for Speed, Fulfilled
The Best Combo Ultra-smooth Gameplay

AMD FreeSync™ technology resolves the communication issues between processor and monitor, eliminating image tears and choppiness for effortlessly smooth gameplay. With ROG Strix gaming graphics cards and ASUS MG gaming monitors, scenes appear instantly, objects look sharper, and gameplay is super smooth, giving you a stunning visual experience and a serious competitive edge.

GAME YOUR WAY
GPU Tweak II with XSplit Gamecaster
Tweak Till Your Heart's Content

Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes system performance by removing redundant processes and allocating all available resources automatically.

Gaming Booster
One-click Performance Up
Visual effects:
Boost your performance by turning off windows visual effects.

System Services:
Automatically or manually turn off windows services or process.

Memory Defragmentation:
Re-arrange & free your system memory without closing any processes.

XSplit Gamecaster
Instant Gameplay Streaming

An included 14-day XSplit Gamecaster premium license lets you easily stream or record gameplay via a convenient, in-game overlay. The overlay also displays GPU clock speed, temperature, and VRM usage, and has GPU Tweak II controls, so gamers can choose a gaming profile and boost performance with just one click.

ROG Strix is the newest recruit into the Republic of Gamers. A series of specialized gaming gear designed for the rebel in all of us, Strix exemplifies ROG's premier performance, innovative technology, and leading quality, but with its own confident and dynamic attitude. Featuring bold designs and bright colors, this exciting new series possesses a spirit of fierce individualism that charges every gaming experience with thrilling energy. ROG Strix equips players with the necessary speed and agility to dominate their game. A new generation of force has arrived. Join the Republic and experience the power of ROG Strix.

Short summary description ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5:
This short summary of the ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG-STRIX-RX560-O4G-GAMING, Radeon RX 560, 4 GB, GDDR5, 128 bit, 7000 MHz, 5120 x 2880 pixels

Long summary description ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5:
This is an auto-generated long summary of ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS ROG-STRIX-RX560-O4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 560, Processor frequency: 1336 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. OpenGL version: 4.5. Cooling type: Active, Number of fans: 2 fan(s)

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon RX 560
Processor frequency *
1336 MHz
Maximum resolution *
5120 x 2880 pixels
FireStream
Yes
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
7000 MHz
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
1
Performance
OpenGL version *
4.5
HDCP
Yes
Design
Cooling type *
Active
Number of fans
2 fan(s)
Number of slots
2
Product colour
Black
Power
Supplementary power connectors
1x 6-pin
Weight & dimensions
Depth
120 mm
Height
35 mm
Width
194 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-07-25 01:10:36
Uk has collected 102 expert reviews for ASUS ROG-STRIX-RX560-O4G-GAMING AMD Radeon RX 560 4 GB GDDR5 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
eteknix.com
Updated:
2020-06-29 02:06:23
We're big fans of ASUS here at eTeknix, as they continue to deliver award-winning and very desirable products for PC gamers. Their STRIX line of products is a prime example of that, and while the RX560 may not be the VEGA 64 you want, it may be the GPU yo...
Bottom line As above, if you're looking to get into your first gaming PC, but you only have console-like budgets, this is a great starting point. From upgrading an older PC or building your first one without spending thousands, this is where you should start. For und...
0%
eteknix.com
Updated:
2020-06-29 02:06:23
That's right, we finally got around to a big upgrade on our GPU test bench. I was hoping to do this sooner, but recent launches didn't provide me with enough free time to retest a lot of graphics cards. We've moved on from our once brilliant but comparati...
Bottom line PricesAMD VEGA 56 - £599ASUS GTX 1060 - £329.99ASUS STRIX RX 560 - £148.10Colorful iGame GTX 1050 Ti - £199.99Gigabyte G1 GTX 1080 - £519.99Gigabyte GTX 1050 - £128.99MSI Forzr VI GTX 1070 Ti - £479.34Nvidia GTX 1080 Ti - £749.99PNY GTX 1070 - £510Powerco...
0%
proclockers.com
Updated:
2017-08-10 01:16:51
Not too long ago we reviewed Asus's new line of ROG Strix AMD based video cards the RX 580 and RX 570 and we came away rather impressed. Today we will be looking at their RX 560 Video card. The Radeon RX 560 is the newest entry to the RX 500 series and is...
Good Premium Cosmetics, Good Overclocking Capability, Cool and Quiet, RGB Lighting...
Bottom line The Asus ROG Strix Radeon RX 560 is welcomed addition to Asus's ROG Strix RX 500 lineup. The RGB lighting is very well done. The ROG eye logo is a nice addition. As a bonus, if the user has other Asus and/or Aura compatible products, a full version of Aur...
0%
overclock3d.net
Updated:
2017-12-20 02:36:08
Festive seasons might be upon us, but business never stops. We don't think that we're giving away too many secrets to suggest that the AMD Radeon GPU was in the doldrums for a little while. Versions came and went without them really challenging nVidia for...
Bottom line Our initial experiences of the RX Vega GPU demonstrated how well the AMD Radeon had returned to the fray as a genuine contender. When we reviewed the PowerColor Red Devil we found it to be the best Vega 64 that you'll probably come across, and certainly s...
0%
legitreviews.com
Updated:
2020-06-29 02:06:24
If you are interested in cryptocurrencies and want to start mining alt coins you can do so without breaking the bank. Most all the coverage on mining focuses on high-end desktop discrete graphics cards since they turn the most profit. The only problem is...
Bottom line If you are thinking about doing some casual mining the three cards we looked at today are solid choices for those on a budget. These cards won't be breaking any hashrate records, but they are overclocking and modding friendly. If you are a newb at mining...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)