location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1916H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AFOW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063621910 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:37:41
The date of the most recent change of this product data-sheet in Icecat.
DELL 210-AFOW user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
E1916H Outline Dimension (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1916HUser’s Guide (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager User’s Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3cm (19") WXGA 1366 x 768 LED TN
  • - 5ms, 16:9, 200cd/m², 600:1
  • - VGA, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black :
The long product name of DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48.3cm (19") WXGA 1366 x 768 LED TN, 16:9, 200cd/m², 16.78M, 5ms, 90°/65°, 600:1
More>>>
DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black:
The official description of DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 19" display with essential features, an environmentally conscious design and rigorous reliability testing define the Dell 19 Monitor – E1916H.

Short summary description DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black:
This short summary of the DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E1916H, 48.3 cm (19"), 1366 x 768 pixels, WXGA, LCD, 5 ms, Black

Long summary description DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black:
This is an auto-generated long summary of DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black based on the first three specs of the first five spec groups.

DELL E1916H. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting, Height adjustment. Product colour: Black

An everyday office essential
An everyday office essential

Screen performance: View your applications, spreadsheets and more on 18.5 inches of 1366x768 HD clarity, with 16.7 million colours, a color gamut of 85 percent and a 90° / 65° horizontal / vertical viewing angle.

Plug and view: Compatible with both legacy and non-legacy PCs via VGA and DisplayPort connectivity.

Mounting option: Keep your desk clutter-free by mounting your VESA® compatible monitor on the wall or using the optional Dell Single Monitor Arm, detailed below.

Tilt at will: Work comfortably by tilting the monitor 5° forwards or 21° backwards.

Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes on the monitor’s front panel.

Eco-conscious and reliable
Eco-conscious and reliable

Peace of mind included: Relax knowing that your Dell monitor comes with a 3-year Advanced Exchange Service within its 3-Year Limited Hardware Warranty.

Reduced footprint: The Dell 19 Monitor features PowerNap technology that reduces screen brightness or puts the monitor in sleep mode when it's not in use. This monitor also meets the latest regulatory and environmental standards:
- CECP Certified
- TCO Certified Displays

Environment-friendly materials: Your new Dell monitor is made with arsenic-free glass and a mercury-free LED panel. Its circuit boards are made from brominated flame retardant (BFR)- and PVC-free laminates, and it has more than 25% post-consumer recycled plastics in its chassis.

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1366 x 768 pixels
HD type *
WXGA
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1366 x 768
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.78 million colours
Pixel pitch
0.3 x 0.3 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
23 cm
Viewable size diagonal
47 cm
DDC/CI
Yes
Colour gamut
82%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black
Certification
CECP, TCO
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
No
DisplayPorts quantity
1
Audio input
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Ergonomics
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
14 W
Power consumption (standby) *
0.3 W
Power consumption (max)
17 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
10.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12191 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, VGA
Manual
Yes
Weight & dimensions
Width (with stand)
445.4 mm
Depth (with stand)
167 mm
Height (with stand)
359 mm
Weight (with stand)
2.72 kg
Width (without stand)
445.4 mm
Depth (without stand)
51.5 mm
Height (without stand)
266 mm
Weight (without stand)
2.26 kg
Packaging data
Package width
118.1 mm
Package depth
581.9 mm
Package height
343.9 mm
Package weight
3.6 kg
Package type
Box
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Thin Client
Thin client installed
No
Technical details
Compliance certificates
RoHS
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Auto power off
Yes
Dell E-Value Code
E1916H
Source Testseek summary Average rating
Reviews
Updated:
2017-12-18 01:31:56
Uk has collected 1 expert review for DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL E1916H LED display 48.3 cm (19") 1366 x 768 pixels WXGA LCD Black:
Disclaimer

Actual configuration might differ from illustration