location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2415
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AEVE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063620869 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:31:41
The date of the most recent change of this product data-sheet in Icecat.
Dell UltraSharp U2415 User’s Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2415 Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2415 Monitor Outline Dimension (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2415 Monitor Quick Setup Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager User’s Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61.2cm (24.1") WUXGA 1920 x 1200 LED IPS
  • - 8ms, 16:10, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort, Mini DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver :
The long product name of DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61.2cm (24.1") WUXGA 1920 x 1200 LED IPS, 16:10, 300cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver:
The official description of DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World-class screen performance, excellent usability and great reliability: the Dell UltraSharp 24 Monitor – U2415

Short summary description DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver:
This short summary of the DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2415, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U2415. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

World-class screen performance.
World-class screen performance.

Revel in the superior screen performance of the Dell UltraSharp 24 Monitor, loaded with premium features for an exceptional viewing experience, without the premium price tag.

- Consistent colours straight out of the box- the U2415 comes factory tuned at 99% sRGB coverage at a deltaE less than 3.
- Enjoy 24" of superb screen clarity on a large 16:10 aspect ratio WUXGA 1920 x 1200 resolution monitor, across an ultra-wide 178° x 178° viewing angle.
- Help boost your productivity with a dual or multi-monitor setup and take advantage of the ultra-thin (6.9 mm) bezel that allows virtually borderless viewing between monitors.

Outstanding usability and connectivity.
Outstanding usability and connectivity.

Position your monitor to comfortably fit the way you work with a full range of tilt, pivot, swivel and height adjustments along with easy connections to your PC and peripherals.

- Easily pivot 90° clockwise or counter-clockwise, placing the thinnest edges side-by-side for an enhanced viewing experience, especially ideal for dual or multi-monitor set up.
- The U2415 is VESA-compatible, so you can wall mount your monitor or attach it to the Dell Single Monitor Arm.
- For easy connections to other devices in your workspace, the U2415 provides two HDMI (MHL) ports, a DisplayPort and a mini-DisplayPort. Quickly charge BC1.2 compatible and other USB devices with a USB 3.0 port found on the back of the monitor that supplies high-speed charging and powering.

Reliable and eco-efficient.
Reliable and eco-efficient.

Your Dell UltraSharp 24 Monitor – U2415 is designed to be pixel perfect. That’s why if you find even just one bright pixel, we’ll replace it under our Premium Panel Guarantee.

Should you need help down the road, this high-performance monitor also comes with a 3-year Limited Hardware Warranty and 3-year Advanced Exchange Service.

Environmentally-conscious design
The Dell UltraSharp 24 Monitor – U2415 meets the latest regulatory and environmental standards.

- ENERGY STAR® Qualified
- TCO Certified Displays

Made with eco-friendly materials, the U2415 is BFR/PVC-free (excluding external cables) and has arsenic-free glass and a mercury-free LED panel.

Enhanced power management with PowerNap enables the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Source Testseek summary Average rating
Reviews
Updated:
2020-10-01 10:55:26
Uk has collected 13 expert reviews for DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tftcentral.co.uk
Updated:
2020-10-01 10:55:25
Dell's UltraSharp range of screens has always been popular and the 24" models have probably been at the fore front of this interest ever since their 2405FPW screen was released in 2004 and was probably the first "affordable" 24" model on the market. A...
Good Good factory calibration and great all-round performance, Flicker free backlight and light AG coating on new model, Decent responsiveness and very low lag for gaming...
Bad Missing DVI and VGA connections, may be limited for some, Lack of 16:9 aspect ratio option problematic for external multimedia devices potentially, More IPS glow than the U2414H panel...
Bottom line We had high hopes for the U2415 display after recent Dell models like the P2414H and U2414H had impressed us with their solid all round performance. Thankfully it didn't disappoint. The U2415 is for all intents and purposes a 16:10 version of the U2414H...
0%
laptopmedia.com
Updated:
2020-10-01 10:55:25
Now, the U2415 has a taller aspect ratio than the current majority of displays – 16:10. This should provide more vertical viewing space for people working with spreadsheets, documents, or web pages. However, watching video content will result in black bar...
Good Its stand supports tilt, swivel, pivot and height adjustment, Adequate default settings, Wide amount of ports, Complete sRGB color gamut coverage and standard-matching dE values (especially with our Gaming and Web design profile), Wide viewing angles and...
Bad Lacks older I/O connections, Response time is a little slow (keep in mind this is not a gaming display)...
Bottom line For its class, the UltraSharp U2415 has a very decent amount of ports, comfortable viewing angles, especially adequate default settings and non-flickering backlight. Despite the not really up-to-date resolution, these extra 120 pixels across the vertical...
0%
gadgetreview.com
Updated:
2020-10-01 10:55:25
The Dell UltraSharp 24 Wireless Monitor uses the sometimes divisive Miracast technology to beam a signal from your Windows computer or Android device directly to your display, removing all the hassle and ugly organization of HDMI cables hanging off the ba...
Bottom line Maybe I don't understand the business world as much as Dell might want me to, but with so many of our devices automatically saving everything we do to the cloud already and making it available across every device you can think of, I can't see a world wher...
66%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration