Tripp Lite logo

Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
97899
Info modified on:
10 Aug 2024, 11:38:44
Bullet Points Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m):
  • - Ideal for making 10 Gbps connections
  • - Snagless RJ45 connectors protect against broken tabs
  • - High-quality 26 AWG 4-pair stranded copper wire
  • - Reduces impedance and structural return loss
  • - Protects network equipment against EMI/RFI line noise
Warranty:
Lifetime limited
Long product name Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m):

Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m)

Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m):

Recommended for Making Cat6a 10G Ethernet Network Connections
Ideal for connecting network switches, modems, routers, adapters, hubs and patch panels in high-density data centers
Compatible with PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks
Ensures peak performance throughout your LAN
Reduces impedance and structural return loss compared to standard 100 MHz wire

Snagless RJ45 Male Connectors
Molded snagless boots prevent locking tabs from damage during installation
Integral strain relief protects cable and connectors from stress and cracking

Premium Construction for Superior Performance
High-quality 26 AWG 4-pair stranded copper wire
Minimal near-end crosstalk ensures a strong signal
Rugged PVC jacket stands up to long-term use
EMI/RFI shielding protects network from disruptive line noise

Tested and Certified Using Trusted Fluke Equipment
Supports IEEE 802.3af
DTE power compliant
ETL/UL certified
Compatible with T568A/T568B wiring

Short summary description Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m):

Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m), 0.9 m, Cat6a, U/FTP (STP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m):

Tripp Lite N262-003-BK Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m). Cable length: 0.9 m, Cable standard: Cat6a, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Copper, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.