Goobay logo

Goobay Wire Sleeve, black, 1.8m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23352
Info modified on:
10 Aug 2024, 09:35:43
Bullet Points Goobay Wire Sleeve, black, 1.8m:
  • - Flexible braided cable sleeve with 20 mm - 40 mm diameter is ideal as a desk organiser and simplifies cable management
  • - 1.8 m cable organiser can be cut to size if required
  • - Hook-and-loop fastener helps to easily mount the desk cable tidy
  • - Cable tidy prevents mess on the floor or desk from knotted cables or damage from pets
Long product name Goobay Wire Sleeve, black, 1.8m:

Wire Sleeve, black, 1.8m

Short summary description Goobay Wire Sleeve, black, 1.8m:

Goobay Wire Sleeve, black, 1.8m, Black, Polyester, 1 pc(s), 4 cm, 1800 mm

Long summary description Goobay Wire Sleeve, black, 1.8m:

Goobay Wire Sleeve, black, 1.8m. Product colour: Black, Material: Polyester, Quantity per pack: 1 pc(s). Diameter: 4 cm, Length: 1800 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.